location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu PRIMERGY MX130 S2 server 1 TB Desktop AMD Opteron 3250 2.5 GHz 4 GB DDR3-SDRAM 250 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PRIMERGY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
MX130
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MX130 S2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:M1302SC415IN/M5
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71608
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu PRIMERGY MX130 S2 server 1 TB Desktop AMD Opteron 3250 2.5 GHz 4 GB DDR3-SDRAM 250 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Opteron 3250 2.5 GHz
  • - 4 GB 1333 MHz DDR3-SDRAM
  • - 1 TB DVD-RW
  • - Desktop 250 W
More>>>
Processor
Processor manufacturer *
AMD
Processor family *
AMD Opteron
Processor model *
3250
Processor frequency *
2.5 GHz
Processor cores
4
Processor cache
4 MB
Motherboard chipset
AMD 880G
Number of processors installed
1
Processor cache type
L2
Processor socket
Socket AM3
Memory
Internal memory *
4 GB
Internal memory type *
DDR3-SDRAM
Memory slots
4x DIMM
ECC
Yes
Memory clock speed
1333 MHz
Maximum internal memory *
16 GB
Storage
Total storage capacity *
1 TB
Number of HDDs installed
2
HDD capacity
500 GB
HDD interface
Serial ATA
HDD speed
7200 RPM
HDD size
3.5"
Number of HDDs supported
4
RAID support *
Yes
RAID levels
0, 1, 10
Hot-swap
No
Optical drive type *
DVD-RW
Internal drive bays
4x 3.5"
Graphics
On-board graphics card
Yes
Maximum graphics card memory
2811 MB
Network
Wi-Fi
No
Bluetooth
No
Networking features
Gigabit Ethernet
Ethernet LAN
Yes
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity
12
PS/2 ports quantity
2
Ports & interfaces
Serial ports quantity
1
Dual Link DVI
Yes
Expansion slots
PCI Express x1 slots
1
PCI Express x4 slots
1
PCI Express x16 slots
1
PCI slots
1
PCI Express slots version
1.0, 2.0
Design
Chassis type *
Desktop
Redundant fans support
No
Performance
Noise level
20 dB
Software
Compatible operating systems *
Microsoft Hyper-V Server 2012, Microsoft Windows Server 2012 Datacenter, Microsoft Windows Server 2012 Standard, Microsoft Windows Server 2012 Foundation, Microsoft Windows Storage Server 2012 Standard, Microsoft Hyper-V Server 2008 R2, Microsoft Windows Server 2008 R2 Standard, Microsoft Windows Server 2008 R2 Foundation, Microsoft Windows Small Business Server Essentials 2011
Power
Power supply type
AC/DC
Number of power supply units
1
Power requirements
AC 100 - 240V@50/60Hz
Redundant power supply (RPS) support *
No
Power supply *
250 W
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Certificates
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Certification
GS, CE, FCC A, CSAc/us, CB, RoHS, WEEE, VCCI, GOST-R, KC, CCC, C-Tick, BSMI, SASO
Weight & dimensions
Width
98 mm
Depth
383 mm
Height
340 mm
Weight
10 kg
Other features
Mac compatibility
No
Ventilation fan(s)
3
Graphics card
Radeon HD 4250 Graphics
Graphics card family
ATI
Source Testseek summary Average rating
Reviews
Updated:
2013-09-26 12:54:10
Uk has collected 2 expert reviews for Fujitsu PRIMERGY MX130 S2 server 1 TB Desktop AMD Opteron 3250 2.5 GHz 4 GB DDR3-SDRAM 250 W but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%