location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Greenman O810C toner cartridge 1 pc(s) Cyan

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Greenman Check ‘Greenman’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
O810C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
O810C
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7332568019341
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Greenman’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Greenman: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46520
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Greenman O810C toner cartridge 1 pc(s) Cyan
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Printing colours: Cyan
  • - Colour toner page yield: 8000 pages
  • - Laser printing
  • - 1 pc(s)
More>>>
Features
Compatibility *
OKI C810cdtn, OKI C810dn, OKI C810n, OKI C830cdtn, OKI C830dn, OKI C830dtn, OKI C830n
Quantity per pack *
1 pc(s)
Colour toner page yield *
8000 pages
Printing colours *
Cyan
Brand compatibility *
OKI
OEM code
44059107
Weight & dimensions
Weight
800 g
Packaging data
Package volume
9618.75 cm³
Other features
Colour
Yes
Print technology
Laser printing
Brand Image Product code Product Stock Price from
MM Yellow Laser Toner - OKI 44059105 - For OKI C 810 / 830 toner cartridge 1 pc(s) MM Yellow Laser Toner - OKI 44059105 - For OKI C 810 / 830 toner cartridge 1 pc(s)
(show image)
55102DK Yellow Laser Toner - OKI 44059105 - For OKI C 810 / 830 0.00
(excl. VAT)
0 (incl. VAT)
MM Magenta Laser Toner - OKI 44059106 - For OKI C 810 / 830 toner cartridge 1 pc(s) MM Magenta Laser Toner - OKI 44059106 - For OKI C 810 / 830 toner cartridge 1 pc(s)
(show image)
55101DK Magenta Laser Toner - OKI 44059106 - For OKI C 810 / 830 0.00
(excl. VAT)
0 (incl. VAT)
MM Cyan Laser Toner - OKI 44059107 - For OKI C 810 / 830 toner cartridge 1 pc(s) MM Cyan Laser Toner - OKI 44059107 - For OKI C 810 / 830 toner cartridge 1 pc(s)
(show image)
55100DK Cyan Laser Toner - OKI 44059107 - For OKI C 810 / 830 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner - OKI 44059108 - For OKI C 810 / 830 toner cartridge 1 pc(s) MM Black Laser Toner - OKI 44059108 - For OKI C 810 / 830 toner cartridge 1 pc(s)
(show image)
55099DK Black Laser Toner - OKI 44059108 - For OKI C 810 / 830 0.00
(excl. VAT)
0 (incl. VAT)