location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Greenman EC3800M toner cartridge 1 pc(s) Magenta

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Greenman Check ‘Greenman’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EC3800M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EC3800M
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7332568017446
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Greenman’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Greenman: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72071
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Greenman EC3800M toner cartridge 1 pc(s) Magenta
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Printing colours: Magenta
  • - Colour toner page yield: 9000 pages
  • - Laser printing
  • - 1 pc(s)
More>>>
Features
Compatibility *
Epson AcuLaser C3800 DN, Epson AcuLaser C3800 DTN, Epson AcuLaser C3800 N
Quantity per pack *
1 pc(s)
Colour toner page yield *
9000 pages
Printing colours *
Magenta
Brand compatibility *
Epson
OEM code
C13S051125
Weight & dimensions
Weight
1.3 kg
Packaging data
Package volume
11643.75 cm³
Other features
Colour
Yes
Print technology
Laser printing
Brand Image Product code Product Stock Price from
Epson Standard Capacity Imaging Cartridge Cyan 5k Epson Standard Capacity Imaging Cartridge Cyan 5k
(show image)
C13S051130 Standard Capacity Imaging Cartridge Cyan 5k 0.00
(excl. VAT)
0 (incl. VAT)
Epson Imaging Cartridge Black 9.5k Epson Imaging Cartridge Black 9.5k
(show image)
C13S051127 Imaging Cartridge Black 9.5k 0.00
(excl. VAT)
0 (incl. VAT)
Epson High Capacity Imaging Cartridge Magenta 9k Epson High Capacity Imaging Cartridge Magenta 9k
(show image)
C13S051125 High Capacity Imaging Cartridge Magenta 9k 0.00
(excl. VAT)
0 (incl. VAT)
Epson Standard Capacity Imaging Cartridge Magenta 5k Epson Standard Capacity Imaging Cartridge Magenta 5k
(show image)
C13S051129 Standard Capacity Imaging Cartridge Magenta 5k 0.00
(excl. VAT)
0 (incl. VAT)
Epson Standard Capacity Imaging Cartridge Yellow 5k Epson Standard Capacity Imaging Cartridge Yellow 5k
(show image)
C13S051128 Standard Capacity Imaging Cartridge Yellow 5k 0.00
(excl. VAT)
0 (incl. VAT)
Epson High Capacity Imaging Cartridge Yellow 9k Epson High Capacity Imaging Cartridge Yellow 9k
(show image)
C13S051124 High Capacity Imaging Cartridge Yellow 9k 0.00
(excl. VAT)
0 (incl. VAT)
Epson High Capacity Imaging Cartridge Cyan 9k Epson High Capacity Imaging Cartridge Cyan 9k
(show image)
C13S051126 High Capacity Imaging Cartridge Cyan 9k 0.00
(excl. VAT)
0 (incl. VAT)