location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Greenman H940XLB ink cartridge 1 pc(s) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Greenman Check ‘Greenman’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
H940XLB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H940XLB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5031935486015
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Greenman’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Greenman: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 221337
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Dec 2022
Product end of life date
Bullet Points Greenman H940XLB ink cartridge 1 pc(s) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print technology: Inkjet printing
  • - Printing colours: Black
  • - Black ink type: Pigment-based ink
  • - 1 pc(s)
More>>>
Features
Black ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
Officejet Pro 8000, 8500
Quantity per pack *
1 pc(s)
Ink type
Pigment-based ink
Features
Printing colours *
Black
Weight & dimensions
Width
142 mm
Depth
124 mm
Height
40 mm
Weight
129 g
Brand Image Product code Product Stock Price from
HP 940 Black Original ink cartridge 1 pc(s) Standard Yield HP 940 Black Original ink cartridge 1 pc(s) Standard Yield
(show image)
C4902AE 940 Black Original Ink Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Greenman H940XLC ink cartridge 1 pc(s) Cyan Greenman H940XLC ink cartridge 1 pc(s) Cyan
(show image)
H940XLC H940XLC 0.00
(excl. VAT)
0 (incl. VAT)
Greenman H940XLM ink cartridge 1 pc(s) Magenta Greenman H940XLM ink cartridge 1 pc(s) Magenta
(show image)
H940XLM H940XLM 0.00
(excl. VAT)
0 (incl. VAT)
Greenman H940XLY ink cartridge 1 pc(s) Yellow Greenman H940XLY ink cartridge 1 pc(s) Yellow
(show image)
H940XLY H940XLY 0.00
(excl. VAT)
0 (incl. VAT)
MM Yellow Inkjet Cartridge - Replaces HP No.940XL (C4909AE) - 40% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield MM Yellow Inkjet Cartridge - Replaces HP No.940XL (C4909AE) - 40% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield
(show image)
10031DK Yellow Inkjet Cartridge - Replaces HP No.940XL (C4909AE) - 40% Extra ink compared to OEM 0.00
(excl. VAT)
0 (incl. VAT)
MM Magenta Inkjet Cartridge - Replaces HP No.940XL (C4907AE) - 40% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield MM Magenta Inkjet Cartridge - Replaces HP No.940XL (C4907AE) - 40% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield
(show image)
10030DK Magenta Inkjet Cartridge - Replaces HP No.940XL (C4907AE) - 40% Extra ink compared to OEM 0.00
(excl. VAT)
0 (incl. VAT)
MM Cyan Inkjet Cartridge - Replaces HP No.940XL (C4907AE) - 40% Extra ink compared to OEM ink cartridge High (XL) Yield MM Cyan Inkjet Cartridge - Replaces HP No.940XL (C4907AE) - 40% Extra ink compared to OEM ink cartridge High (XL) Yield
(show image)
10029DK Cyan Inkjet Cartridge - Replaces HP No.940XL (C4907AE) - 40% Extra ink compared to OEM 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Inkjet Cartridge - Replaces HP No.940XL (C4906AE) ink cartridge Standard Yield MM Black Inkjet Cartridge - Replaces HP No.940XL (C4906AE) ink cartridge Standard Yield
(show image)
10028DK Black Inkjet Cartridge - Replaces HP No.940XL (C4906AE) 0.00
(excl. VAT)
0 (incl. VAT)
HP 940XL Yellow ink cartridge 1 pc(s) Original High (XL) Yield HP 940XL Yellow ink cartridge 1 pc(s) Original High (XL) Yield
(show image)
C4909AE#TES 940XL Yellow 0.00
(excl. VAT)
0 (incl. VAT)
HP 940XL Magenta ink cartridge 1 pc(s) Original High (XL) Yield Photo magenta HP 940XL Magenta ink cartridge 1 pc(s) Original High (XL) Yield Photo magenta
(show image)
C4908AE#TES 940XL Magenta 0.00
(excl. VAT)
0 (incl. VAT)