location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Greenman LE330 toner cartridge 1 pc(s) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Greenman Check ‘Greenman’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LE330
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LE330
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7332568011888
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Greenman’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Greenman: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76208
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Greenman LE330 toner cartridge 1 pc(s) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Printing colours: Black
  • - Black toner page yield: 6000 pages
  • - Laser printing
  • - 1 pc(s)
More>>>
Features
Compatibility *
Dell 1700, Dell 1700n, Dell 1710, Dell 1710n, IBM/InfoPrint 1412, IBM/InfoPrint 1412n, IBM/InfoPrint 1422, IBM/InfoPrint 1422d, IBM/InfoPrint 1422dn, IBM/InfoPrint 1512, IBM/InfoPrint 1512n, Lexmark E230, Lexmark E232, Lexmark E232t, Lexmark E234, Lexmark E234n, Lexmark E234tn, Lexmark E240, Lexmark E240n, Lexmark E240t, Lexmark E330, Lexmark E330, Lexmark E332n, Lexmark E332n, Lexmark E332tn, Lexmark E332tn, Lexmark E340, Lexmark E340, Lexmark E342n, Lexmark E342n, Lexmark X242n, Lexmark X340, Lexmark X340n, Lexmark X342, Nashuatec P6216
Quantity per pack *
1 pc(s)
Features
Black toner page yield *
6000 pages
Printing colours *
Black
Brand compatibility *
Lexmark
OEM code
34016HE
Weight & dimensions
Weight
1 kg
Packaging data
Package volume
7043.75 cm³
Other features
Colour
No
Print technology
Laser printing