location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Greenman H27A toner cartridge 1 pc(s) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Greenman Check ‘Greenman’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
H27A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H27A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7332568010867
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Greenman’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Greenman: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107001
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Greenman H27A toner cartridge 1 pc(s) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Printing colours: Black
  • - Black toner page yield: 6000 pages
  • - Laser printing
  • - 1 pc(s)
More>>>
Features
Compatibility *
Brother HL-2460, Brother HL-2460N, Canon LBP-1760, Canon LBP-1760e, Canon LBP-52X, Cycomm 3512T, Cycomm 3522T, HP LaserJet 4000, HP LaserJet 4000 N, HP LaserJet 4000 se, HP LaserJet 4000 T, HP LaserJet 4000 TN, HP LaserJet 4050, HP LaserJet 4050 N, HP LaserJet 4050 se, HP LaserJet 4050 T, HP LaserJet 4050 TN, Valhalla Inc. VI-4050
Quantity per pack *
1 pc(s)
Black toner page yield *
6000 pages
Printing colours *
Black
Brand compatibility *
HP
OEM code
C4127A
Operational conditions
Operating temperature (T-T)
10 - 32.5 °C
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
1.6 kg
Packaging data
Package dimensions (WxDxH)
353 x 156 x 247 mm
Package volume
14400 cm³
Package weight
1.8 kg
Other features
Print technology
Laser printing
Brand Image Product code Product Stock Price from
MM Black Laser Toner - HP 27A (C4127A) / Brother TN9500 / Canon EP-52 (3839A003) - For HP LaserJet / Brother HL / Canon LBP toner cartridge 1 pc(s) MM Black Laser Toner - HP 27A (C4127A) / Brother TN9500 / Canon EP-52 (3839A003) - For HP LaserJet / Brother HL / Canon LBP toner cartridge 1 pc(s)
(show image)
15018DK Black Laser Toner - HP 27A (C4127A) / Brother TN9500 / Canon EP-52 (3839A003) - For HP LaserJet / Brother HL / Canon LBP 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner - HP 27X (C4127X) / Brother TN9500 / Canon EP-52 (3839A003) - For HP LaserJet / Brother HL / Canon LBP toner cartridge 1 pc(s) MM Black Laser Toner - HP 27X (C4127X) / Brother TN9500 / Canon EP-52 (3839A003) - For HP LaserJet / Brother HL / Canon LBP toner cartridge 1 pc(s)
(show image)
15011DK Black Laser Toner - HP 27X (C4127X) / Brother TN9500 / Canon EP-52 (3839A003) - For HP LaserJet / Brother HL / Canon LBP 0.00
(excl. VAT)
0 (incl. VAT)
Imation

Imation 27299 toner cartridge Black
(show image)
27299 27299 0.00
(excl. VAT)
0 (incl. VAT)
V7 V727A toner cartridge Black V7 V727A toner cartridge Black
(show image)
V727A V727A 0.00
(excl. VAT)
0 (incl. VAT)
Pelikan

Pelikan 1 Cartridge Single Rebuild
(show image)
620903 1 Cartridge Single Rebuild 0.00
(excl. VAT)
0 (incl. VAT)