location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Greenman RAC310B toner cartridge 1 pc(s) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Greenman Check ‘Greenman’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RAC310B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RAC310B
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7332568019426
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Greenman’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Greenman: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79324
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Greenman RAC310B toner cartridge 1 pc(s) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Printing colours: Black
  • - Black toner page yield: 6500 pages
  • - 1 pc(s)
More>>>
Features
Compatibility *
Ricoh Aficio SP C231N, Ricoh Aficio SP C231SF, Ricoh Aficio SP C232DN, Ricoh Aficio SP C232SF, Ricoh Aficio SP C242DN, Ricoh Aficio SP C242SF, Ricoh Aficio SP C310, Ricoh Aficio SP C311N, Ricoh Aficio SP C312DN, Ricoh Aficio SP C320DN, Ricoh SP C342DN
Quantity per pack *
1 pc(s)
Black toner page yield *
6500 pages
Printing colours *
Black
Features
Brand compatibility *
Ricoh
OEM code
406479
Weight & dimensions
Weight
1.4 kg
Packaging data
Package volume
11643.75 cm³
Other features
Colour
No
Brand Image Product code Product Stock Price from
Greenman RAC310C toner cartridge 1 pc(s) Cyan Greenman RAC310C toner cartridge 1 pc(s) Cyan
(show image)
RAC310C RAC310C 0.00
(excl. VAT)
0 (incl. VAT)
Ricoh 406481 toner cartridge 1 pc(s) Original Magenta Ricoh 406481 toner cartridge 1 pc(s) Original Magenta
(show image)
406481 406481 0.00
(excl. VAT)
0 (incl. VAT)