location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips LCD TV 37PFL7603D/10

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LCD TV 37PFL7603D/10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
37PFL7603D/10 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581388706
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 257151
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:08:55
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips LCD TV 37PFL7603D/10
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 94 cm (37") LCD
  • - Full HD 1920 x 1080 pixels 16:9
  • - 500 cd/m² 6 ms
  • - NTSC, PAL, PAL I, SECAM, SECAM B/G, SECAM D/K
  • - 300 x 300 mm
  • - 180 W
More>>>
Display
Display diagonal *
94 cm (37")
HD type *
Full HD
Display technology *
LCD
Native aspect ratio *
16:9
Display brightness *
500 cd/m²
Response time
6 ms
Contrast ratio (dynamic)
44000:1
Viewing angle, horizontal
176°
Viewing angle, vertical
176°
Comb filter
3D
Display resolution *
1920 x 1080 pixels
TV tuner
Analog signal format system *
NTSC, PAL, PAL I, SECAM, SECAM B/G, SECAM D/K
Supported TV bands
UHF, VHF
Audio
Equalizer
Yes
Equalizer bands quantity
5
Audio system
Nicam Stereo, Virtual Dolby Digital, BBE
Design
Product colour *
Black
Panel mounting interface
300 x 300 mm
Performance
Teletext
1200 pages
Noise reduction *
Yes
Plug and Play
Yes
Child lock
Yes
Ports & interfaces
USB 2.0 ports quantity *
1
Composite video in
1
Audio (L/R) in
1
Audio (L/R) out
1
PC Audio in
Yes
Common interface (CI) *
Yes
S-Video inputs quantity
1
HDMI ports quantity *
1
Management features
Picture-in-Picture
Yes
Sleep timer
Yes
Power
Power consumption (typical) *
180 W
Power consumption (standby) *
0.15 W
Weight & dimensions
Width (with stand)
940 mm
Depth (with stand)
262 mm
Height (with stand)
657 mm
Weight (with stand)
23.2 kg
Width (without stand)
940 mm
Depth (without stand)
125 mm
Height (without stand)
585 mm
Weight (without stand)
18.5 kg
Other features
Favourite pages quantity
4 pages
Power requirements
220 - 240V, 50/60Hz
Display
LCD Full HD W-UXGA Act. matrix
Speakers
2 x 15W
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 02:10:59
Uk has collected 2 expert reviews for Philips LCD TV 37PFL7603D/10 and the average expert rating is 100 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
100%
Source Review comments Score
whathifi.com
Updated:
2011-10-04 02:10:58
The review of this 37in Philips comes on the heels of a victory for its 42in sibling back in October's issue of the magazine.Were it possible for inanimate objects to feel confident going in to a magazine , which the Philips does in our January 2009 i...
Good Unique style, Ambilight technology, Full HD, incredible realism, smooth motion, great detail, good tuner...
Bad A touch more expensive than rivals, black levels not always rock solid...
100%
expertreviews.co.uk
Updated:
2011-08-17 19:21:19
Philips 42PFL7603D is a larger but slightly older version of the 32PFL9613D, and has the same stunning image quality. The HD Natural Motion processing has to be seen to be appreciated. Watching the casino scenes in our Blu-ray version of Casino Ro...
100%
gadgetshow.channel5.com
Updated:
2011-08-17 19:21:19
The Philips 42PFL7603D is the ultimate flat TV from Philips. Its 106-centimetre screen boasts a 1920x1080 resolution. It uses various technologies such as the Natural Motion, which eliminates flickering, thus, creating equal movements. It also has the...
Good Philips, like Samsung, Sony and Toilet Duck, is a household name now, but this 42-inch LCD isn't even a top-tier model, yet it looks every bit as good as some of its rivals. With no fewer than four HDMI ports, a full 1080p screen and two-channel Ambil...
Bad Philips' latest picture enhancement tech, Perfect Pixel HD Engine, has been left out in favour of the older Pixel Plus 3 HD jiggery pokery. That means no Clear LCD for crisp moving images and no 100Hz mode for ultra-smooth motion. Also, having seen th...
Bottom line While it's not one of Philips best screens, this is still streets ahead of most mid-range LCD televisions thanks to its gorgeous design and solid all-round performance.Philips 42PFL7603D is tagged with Philips, television, LCD, high definition and amb...
80%
hdtvorg.co.uk
Updated:
2011-08-17 19:21:19
Collection. The absence of any visible speakers on the front of the 42PFL7603D and a slim rounded frame create a remarkably svelte like appearance.Adding a finishing touch, signature clear shroud, a half inch or so clear plastic protruderence follo...
Bottom line We cant help thinking that some seriously good LCD TVs from Philips have been overlooked in the past. This shouldnt be the case with the 42PFL7603D which presents an all round performance that is hard to beat for the price.You might also like to con...
92%
whathifi.com
Updated:
2011-08-17 19:21:19
Recently we've come across some very good TVs, only for them to fall at the final hurdle, struggling to justify their price premium over cheaper sets that boast similar picture quality.Not so the 42PFL7603D. It's marginally more expensive than the Tos...
Good Elegant styling, clean, detailed images, excellent Freeview picture, natural colours, sounds decent...
Bad Unintuitive, fiddly remote control...
100%
digitalversus.com
Updated:
2011-08-17 19:21:19
Adapted to HD with its “Full sized” or 1080p panel, the 42PFL7603D has a certain weakness: the lack of an HD compatible TV tuner. This characteristic is indicative of the “D” suffix attached to its reference number. The PFL7603H series is identical i...
Good Nice colors, One of the only Philips TVs that escapes from automatic gamma correction, Ambilight system...
Bad Blacks are grayish, Display sometimes shakes in use with a PC, Contrast a bit weak, HD incompatible digital TV tuner...
60%
techradar.com
Updated:
2011-08-17 19:21:19
This new LCD screen from Ambilight advocate Philips boasts the sort of design flourishes youd expect from a top-of-the-range HDTV: the 42in screen is surrounded by a narrow gloss black frame and transparent plastic lip; the glass tabletop stand is sli...
Good Picture response, Sharp detail, Muscular speakers, Four HDMIs...
Bad No dedicated PC input, Lacks Philips’ top image processing tech, Limited contrast...
Bottom line This new LCD screen from Ambilight advocate Philips boasts the sort of design flourishes youd expect from a top-of-the-range HDTV: the 42in screen is surrounded by a narrow gloss black frame and transparent plastic lip; the glass tabletop stand is sli...
100%
trustedreviews.com
Updated:
2011-08-17 19:21:19
Everyone knows you've got to keep moving to stay alive in today's cut-throat TV marketplace. But nobody seems to take this mantra quite as seriously as Philips. Every successive Philips TV generation for the last few years has introduced not only major ad...
90%
Country Distributor
United Kingdom 1 distributor(s)