location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon CLI-8 C/M/Y Colour Ink Cartridge Multipack

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLI-8 C/M/Y Colour Ink Cartridge Multipack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0621B029 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5711045582820 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 449930
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Oct 2023 12:25:56
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon CLI-8 C/M/Y Colour Ink Cartridge Multipack
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Cyan, Magenta, Yellow
  • - Colour ink type: Pigment-based ink
  • - 3 pc(s)
More>>>
Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
iP3300, iP3500, iP4200, iP4200x, iP4300, iP4500, iP4500x, iP5200, iP5200R, iP5300, iP6600D, iP6700D, iX4000, iX5000, MP500, MP510, MP520, MP520x, MP530, MP600, MP600R, MP610, MP800, MP800R, MP810, MP830, MP970, MX700, MX850, Pro9000, Pro9000 MK II
Quantity per pack *
3 pc(s)
Features
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Cyan, Magenta, Yellow
Colour
Yes
Packaging data
Package type
Blister
Logistics data
Harmonized System (HS) code
84439990
Brand Image Product code Product Stock Price from
Canon CLI-551C Cyan Ink Cartridge Canon CLI-551C Cyan Ink Cartridge
(show image)
6509B001 CLI-551C Cyan Ink Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Canon PGI-72M Magenta Ink Cartridge Canon PGI-72M Magenta Ink Cartridge
(show image)
6405B001 PGI-72M Magenta Ink Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Canon PGI-72C Cyan Ink Cartridge Canon PGI-72C Cyan Ink Cartridge
(show image)
6404B001 PGI-72C Cyan Ink Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Canon CLI-42PC Photo Cyan Ink Cartridge Canon CLI-42PC Photo Cyan Ink Cartridge
(show image)
6388B001 CLI-42PC Photo Cyan Ink Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Canon CLI-42Y Yellow Ink Cartridge Canon CLI-42Y Yellow Ink Cartridge
(show image)
6387B001 CLI-42Y Yellow Ink Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 1 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Sverige 2 distributor(s)
United Kingdom 6 distributor(s)
Polska 1 distributor(s)
Danmark 3 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
Nederland 1 distributor(s)
Deutschland 2 distributor(s)