location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra GN1200
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
88001-99 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0706487002024 show
Category:
Accessories for headphones/headsets such as speakers, conenctors and cables.
Headphone/Headset Accessories Check ‘Jabra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 414423
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jul 2025 21:10:55
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Jabra GN1200
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cable
  • - Bluetooth
  • - Black
More>>>
Easy to deploy

Jabra GN1200 Series audio processor cords make it possible to connect virtually any deskphone with Jabra’s Quick Disconnect corded headsets. Even though the headset and deskphone may be plug compatible, the wiring is determined by the individual telephone manufacturer. The Jabra GN1200 series cords feature eight separate wiring schemes – including three with built-in microphone amplification. Just connect the cord and the headset through the Quick Disconnect plug and flick the slider from one position to the next until a dial tone is heard. It’s as simple as that!

Microphone amplification

The Jabra GN1200 series cords feature eight microphone volume settings to ensure that the volume of all outgoing calls is at the same user-defined comfortable level.

Features
Product type *
Cable
Brand compatibility *
Jabra
Compatibility
STD
Product colour
Black
Weight & dimensions
Cable length
0.8 m
Height
8000 mm
Ports & interfaces
Connector 1
QD
Connector 2
RJ10
Bluetooth
Yes
Packaging content
Quantity per pack
1 pc(s)
Power
USB charging
No
Packaging data
Package width
120 mm
Package depth
10 mm
Package height
240 mm
Package weight
30 g
Logistics data
Harmonized System (HS) code
85189000
Master (outer) case width
450 mm
Master (outer) case length
170 mm
Master (outer) case height
680 mm
Master (outer) case gross weight
8.36 kg
Products per master (outer) case
225 pc(s)
Country of origin
China
Brand Image Product code Product Stock Price from
Jabra QD Mute Cable Jabra QD Mute Cable
(show image)
8800-01-20 QD Mute Cable 0.00
(excl. VAT)
0 (incl. VAT)
Jabra QD cord w_ resistor, 47K Ohm Jabra QD cord w_ resistor, 47K Ohm
(show image)
8800-01-19 QD cord w_ resistor, 47K Ohm 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN1216 Avaya cord, coiled Jabra GN1216 Avaya cord, coiled
(show image)
88001-04 GN1216 Avaya cord, coiled 0.00
(excl. VAT)
0 (incl. VAT)
Jabra 8800-01-94 headphone/headset accessory Cable Jabra 8800-01-94 headphone/headset accessory Cable
(show image)
8800-01-94 8800-01-94 0.00
(excl. VAT)
0 (incl. VAT)
Jabra 8800-00-94 headphone/headset accessory Cable Jabra 8800-00-94 headphone/headset accessory Cable
(show image)
8800-00-94 8800-00-94 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN 1200 CC Jabra GN 1200 CC
(show image)
88011-99 Jabra GN 1200 CC 0.00
(excl. VAT)
0 (incl. VAT)
Jabra 8800-01-46 headphone/headset accessory Cable Jabra 8800-01-46 headphone/headset accessory Cable
(show image)
8800-01-46 8800-01-46 0.00
(excl. VAT)
0 (incl. VAT)
Jabra 8800-01-37 headphone/headset accessory Cable Jabra 8800-01-37 headphone/headset accessory Cable
(show image)
8800-01-37 8800-01-37 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Alcatel Adapter Jabra Alcatel Adapter
(show image)
14201-09 Alcatel Adapter 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 6 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 7 distributor(s)
Danmark 5 distributor(s)
Deutschland 4 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 3 distributor(s)
Worldwide 1 distributor(s)
Belgium 3 distributor(s)
Österreich 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
Portugal 1 distributor(s)
New Zealand 1 distributor(s)