location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra GN9120 headset Flex, separate

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GN9120 headset Flex, separate
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9128-01
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5706991000733 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 223024
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Nov 2024 20:43:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Jabra GN9120 headset Flex, separate
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black, Silver Office/Call center Ear-hook, Head-band Headset
  • - Wireless USB connectivity Bluetooth 150 m
  • - Supraaural
  • - Microphone type: Boom
More>>>
Performance
Product type *
Headset
Wearing style *
Ear-hook, Head-band
Recommended usage *
Office/Call center
Headset type
Monaural
Product colour *
Black, Silver
DECT connectable
Yes
Hearing protection technologies
Jabra PeakStop
Country of origin
China
Ports & interfaces
Connectivity technology *
Wireless
USB connectivity
Yes
Bluetooth
Yes
Wireless range
150 m
Headphones
Ear coupling *
Supraaural
Microphone
Microphone type *
Boom
Microphone direction type
Omnidirectional
Microphone noise-canceling
Yes
Microphone
Microphone mute
Yes
Battery
Talk time
12 h
Battery charge indicator
Yes
Battery recharge time
1.5 h
Packaging data
Package width
185 mm
Package depth
145 mm
Package height
70 mm
Package weight
200 g
Packaging content
Ear pad material
Faux leather
Logistics data
Products per master (outer) case
32 pc(s)
Other features
Compatibility
Multi
Multi handset capability
4
Digital Signal Processing (DSP)
No
Brand Image Product code Product Stock Price from
Jabra 9148-01 headphones/headset Wireless Ear-hook Office/Call center Black, Silver Jabra 9148-01 headphones/headset Wireless Ear-hook Office/Call center Black, Silver
(show image)
9148-01 9148-01 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN 9120 Duo, Flex, NC Mic,DECT Jabra GN 9120 Duo, Flex, NC Mic,DECT
(show image)
9129-808-101 GN 9120 Duo, Flex, NC Mic,DECT 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN9120 Flex boom, Alcatel EHS Jabra GN9120 Flex boom, Alcatel EHS
(show image)
9120-281-11 GN9120 Flex boom, Alcatel EHS 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN9120 Midi-boom, Alcatel EHS Jabra GN9120 Midi-boom, Alcatel EHS
(show image)
9120-481-11 GN9120 Midi-boom, Alcatel EHS 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN9120 Flex boom LP_ std Jabra GN9120 Flex boom LP_ std
(show image)
9120-28-11 GN9120 Flex boom LP_ std 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN 9120 Duo, Flex, NC Mic,DECT Jabra GN 9120 Duo, Flex, NC Mic,DECT
(show image)
9129-808-111 GN 9120 Duo, Flex, NC Mic,DECT 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN9120 Micro Jabra GN9120 Micro
(show image)
9120-30-01 Jabra GN9120 Micro 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN9120 Midi Jabra GN9120 Midi
(show image)
9120-48-01 Jabra GN9120 Midi 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN 9120 Flex-Boom (NC) Headset Wireless Head-band Office/Call center Black Jabra GN 9120 Flex-Boom (NC) Headset Wireless Head-band Office/Call center Black
(show image)
9120-28-01 GN 9120 Flex-Boom (NC) 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN9120 midiboom lp_std power Jabra GN9120 midiboom lp_std power
(show image)
9120-48-11 GN9120 midiboom lp_std power 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)