location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com InfoSafe 3.5" USB 2.0 SATA HDD Enclosure With One Button Backup Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
InfoSafe 3.5" USB 2.0 SATA HDD Enclosure With One Button Backup
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SAT3510U2BGB
Category:
A hard disk enclosure is a specialized casing designed to hold and power hard disks while providing a mechanism to allow them to communicate to one or more separate computers.
Storage Drive Enclosures Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38352
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:50:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com InfoSafe 3.5" USB 2.0 SATA HDD Enclosure With One Button Backup Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Serial ATA
  • - Number of storage drives supported: 1
  • - Silver
More>>>
Storage
Number of storage drives supported *
1
Supported storage drive interfaces *
Serial ATA
Maximum storage capacity
1 TB
Ports & interfaces
eSATA ports quantity
1
USB 2.0 ports quantity
1
Design
Product colour *
Silver
Design
Material
Aluminium
Performance
Chipset
Sunplus 215
Power
External power adapter
Yes
Weight & dimensions
Weight
800 g
Package weight
1.1 kg
Other features
Dimensions (WxDxH)
123 x 225 x 33 mm
Compatible operating systems
Windows 98SE/ME/2000/XP/VISTA/Mac OS 9x+
Brand Image Product code Product Stock Price from
StarTech.com 3.5" eSATA/USB 2.0 to IDE/SATA External Hard Drive Enclosure Black 3.5" StarTech.com 3.5" eSATA/USB 2.0 to IDE/SATA External Hard Drive Enclosure Black 3.5"
(show image)
UNI3510UEBGB 3.5" eSATA/USB 2.0 to IDE/SATA External Hard Drive Enclosure 0.00
(excl. VAT)
0 (incl. VAT)