location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet CM1312 Laser A4 600 x 600 DPI 12 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CM1312
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CC430A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585417582 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 235662
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Dec 2023 11:06:30
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Jun 2011
Product end of life date
data sheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
certification (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet CM1312 Laser A4 600 x 600 DPI 12 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 600 x 600 DPI
  • - A4 12 ppm
  • - Colour copying Colour scanning
  • - USB port
  • - Internal memory: 128 MB Built-in processor NXP ColdFire V5x 450 MHz
  • - 21.2 kg
More>>>
Printing
Print technology *
Laser
Printing *
Colour printing
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
12 ppm
Print speed (colour, normal quality, A4/US Letter)
8 ppm
Time to first page (black, normal)
25.5 s
Print speed (black, best quality, A4)
12 ppm
Print speed (colour, best quality, A4)
8 ppm
Print speed (black, best quality, letter)
< 12
Print speed (colour, best quality, letter)
< 8
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Time to first copy (letter)
19 sec
Maximum number of copies
99 copies
Copy resolution (black graphics)
Up to 600 x 600 dpi
Copy resolution (colour text and graphics)
600 DPI
Left metric copy margin
4.2 mm
Right metric copy margin
4.2 mm
Top metric copy margin
4.2 mm
Copier settings
Contrast (lighter/darker), quality (copy optimize), reduce/enlarge 25 to 400%, number of copies, paper size, paper type, multi-page copy, collation, copy draft, image adjustment lightness, image adjustment contrast, image adjustment sharpen, image adjustment background removal, image adjustment color balance, image adjustment grayness
Bottom copy margin
4.2 mm
Maximum copy speed (black, A4)
12 cpm
Maximum copy speed (colour, A4)
8 cpm
Copy speed (black, best, letter)
Up to 8 cpm
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed scanner
Input colour depth
24 bit
Greyscale levels
256
TWAIN version
Version 1.9
Scan input modes
Remote initiated scanning via HP Director, TWAIN-compliant or WIA-compliant software, HP Solution Center software
Scanner features
Advanced instant-on CIS flatbed scanner for immediate results; TWAIN, WIA Drivers; HP Scanning software; scan key on control panel for scan-to-e-mail and scan-to-folder capability; automatic scan calibration, scan image straightening, cropping, and image enhancement; HP Document Viewer for document annotation capability; Readiris PRO text recognition software
Scan speed (black, normal quality)
Up to 13 ppm
Scan speed (colour, normal quality)
Up to 4.4 ppm
Minimum scan size
5.4 x 7 cm
Fax
Faxing *
No
Features
Maximum duty cycle *
30000 pages per month
Digital sender
No
Number of print cartridges *
4
All-In-One-multitasking
Yes
Input & output capacity
Total input capacity *
150 sheets
Total output capacity *
125 sheets
Maximum input capacity for envelopes
Up to 10 envelopes
Standard output capacity for envelopes
10 sheets
Maximum input capacity
150 sheets
Maximum output capacity
125 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Card stock, Envelopes, Glossy paper, Labels, Photo paper, Plain paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Executive
JIS B-series sizes (B0...B9)
B5
Recommended media weight
60 - 176 (up - 200 with HP laser cover papers, up - 220 with HP laser glossy pho- papers)
Media weight (tray 1)
60 to 176 g/m² (up to 200 g/m² with HP laser cover papers, up to 220 g/m² with HP laser glossy photo papers)
Media handling
Sheetfed
Maximum paper trays
1
Paper handling standard/input
150-sheet input tray
Paper handling standard/output
125-sheet output bin
Paper handling
150-sheet input tray,125-sheet output bin
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
USB 2.0 ports quantity
1
Performance
Internal memory *
128 MB
Built-in processor
Yes
Processor family
NXP ColdFire V5x
Processor frequency
450 MHz
Mac compatibility
Yes
Minimum system requirements
Microsoft Windows Server 2003: any Pentium II processor or higher, 64 MB RAM, 50 MB available hard disk space, SVGA 800 x 600 monitor with 16-bit colour (print driver, scan driver only); Microsoft Windows 2000, XP Home, XP Professional: any Pentium II processor (Pentium III or higher recommended), 128 MB RAM, 250 MB available hard disk space, SVGA 800 x 600 monitor with 16-bit colour, Internet Explorer 5.5 or higher (full install); 1 GHz processor, 512 MB RAM (Windows Vista), check user guide for minimum hard drive space); CD-ROM drive, USB port
Design
Market positioning *
Business
Power
Power consumption (average operating)
21 W
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Recommended operating temperature range (T-T)
20 - 27 °C
Storage temperature (T-T)
-20 - 40 °C
Operating temperature (T-T)
15 - 32.5 °C
Operational conditions
Storage relative humidity (H-H)
10 - 95%
Operating temperature (T-T)
68 - 81 °F
Operating altitude (imperial)
Up to 10,000 ft
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
21.2 kg
Packaging data
Package weight
27.2 kg
Packaging content
Bundled software
HP Toolbox, HP LaserJet Scan, TWAIN 1.9 or WIA scanner drivers, Readiris PRO text recognition software (not installed with other software, separate installation required), printer drivers (HP PCL 6, HP Postscript level 3 emulation), installer/uninstaller, HP Director (Macintosh)
Logistics data
Pallet gross weight
422.7 kg
Master (outer) cases per pallet
16 pc(s)
Layers per pallet
8 pc(s)
Products per pallet
16 pc(s)
Other features
Standard input trays
1
I/O ports
1 USB
Networking features
No
Dimensions (WxDxH)
437 x 455 x 405 mm
Acoustic power emissions
6.1 B(A) (printing at 12 ppm), 6.4 B(A) (maximum copy/scan), inaudible (ready)
Copier smart software features
Up to 99 multiple copies, scan once print many, collation, reduce/enlarge from 25 to 400% (with page-size presets), fit to page, two or four pages to one page, customisable copy presets, contrast (lighter/darker), resolution (copy quality), network protocols supported
Network ready
No
Power requirements
Input voltage 110 to 127 VAC (+/- 10%), 60 Hz (+/- 2 Hz), 220 to 240 VAC (+/- 10%), 50 Hz (+/- 2 Hz)
Printer management
HP Toolbox, HP Web Jetadmin, HP Embedded Web Server, HP Easy Printer Care Software
Media types supported
Paper (bond, brochure, colour, glossy, letterhead, photo, plain, preprinted, prepunched, recycled, rough), transparencies, labels, envelopes, cardstock
Minimum system requirements for Macintosh
Mac OS X v 10.3.9, v10.4.x, v10.5.x; PowerPC G3, G4, or G5 processor; Intel Core processor; 80 MB RAM, 30 MB available hard disk space; USB port; CD-ROM drive
Scan file formats
BMP, GIF, JPG, PDF, PNG
Safety
IEC 60950-1 (International), EN 60950-1+A11 (EU), IEC 60825-1+A1+A2, UL/cUL Listed (US/Canada), GS License (Europe), EN 60825-1+A1+A2 (Class 1 Laser/LED Device) GB4943-2001, Low Voltage Directive 2006/95/EC with CE Marking (Europe); other safety approvals as required by individual countries
Compatible operating systems
Microsoft Windows 2000, Server 2003, XP Home, XP Media Center, XP Professional, XP Professional x64, XP Tablet PC; Certified for Windows Vista; Mac OS X v10.3 or higher; Novell NetWare 3.2, 4.2, 5.x, 6; HP-UX 10.20, 11.x; RED HAT Linux 6.x or higher; SUSE Linux 6.x or higher; Solaris 2.5x, 2.6, 7, 8, 9, 10 (SPARC); AIX 3.2.5 or higher; MPE-iX; Citrix MetaFrame; Terminal Services
Downloadable software
Installer, print drivers, HP Scan software, HP Toolbox for management and support, Readiris PRO text recognition software, HP Software Update, HP Web Jetadmin, Enterprise Installer
Size (imperial)
43.7 cm (17.2")
All-in-one functions
Copy, Scan
Colour all-in-one functions
Copy, Print, Scan
Custom media sizes
76 x 127 to 216 x 356 mm
Functions
Print, copy, scan
Duplex print options
Manual (driver support provided)
Media weights by paper path
60 to 176 g/m2 (up to 200 g/m2 with HP laser cover papers, up to 220 g/m2 with HP laser glossy photo papers)
Pallet dimensions (W x D x H)
1200 x 1000 x 2342 mm
Print quality (black, draft quality)
600 DPI
Print quality (colour, best quality)
600 DPI
Multi feed detection
No
Standard media sizes
A4, A5, A6, B5 (ISO, JIS)
Typefaces
80 TrueType internal scalable PCL 6, 80 TrueType internal scalable Postscript
Print quality (black, best quality)
600 x 600 DPI
Print quality (black, normal quality)
600 DPI
Print margin bottom (A4)
4.2 mm
Print margin left (A4)
4.2 mm
Print margin right (A4)
4.2 mm
Print margin top (A4)
4.2 mm
Printer smart software features
Up to ImageREt 3600 print quality with HP PCL 6 and Postscript level 3 emulation print drivers; manual duplex and booklet printing; N-up printing; collation, watermarks; accepts a variety of laser paper sizes and types including matte, soft gloss, and high gloss laser photo paper, mono transparencies, cover paper, cardstock, brochure paper, labels, envelopes, and more
Standard output capacity for transparencies
50 sheets
Driver updates
Latest supported operating systems and print drivers available at: http:///support/cljcm1312mfp
Duplex supported media size
A4, A5, A6, B5 (ISO, JIS)
Control panel
Intuitive control panel with 2-line character display alternating message screen, device/supplies status view, copy controls, scan controls, setup, reduce/enlarge, lighter/darker, and cancel buttons
Upgrade type
Device firmware upgradability via USB direct connection
Automatic paper sensor
No
Maximum scan area (imperial)
21.6 cm (8.5")
Package dimensions (W x D x H)
599.4 x 500.4 x 546.1 mm (23.6 x 19.7 x 21.5")
Pallet dimensions (W x D x H) (imperial)
1199.9 x 1000 x 2341.9 mm (47.2 x 39.4 x 92.2")
Pallet weight (imperial)
421.8 kg (929.9 lbs)
Weight (imperial)
Weight varies as per configuration 46.7 lb
Acoustic power emissions (active, print, copy or scan)
64 dB
Acoustic power emissions (ready)
Inaudible
Acoustic pressure emissions bystander (active, print, copy or scan)
50 dB(A) 47 dB(A)
Acoustic pressure emissions bystander (ready)
Inaudible
Dimension note (imperial)
Weight varies as per configuration
Dimension note (metric)
Weight varies as per configuration
Duplex binding
No
First page out (black&white, A4, ready)
25.5 s
First page out (black&white, letter, ready)
25.5 s
Media sizes supported (imperial)
Letter, legal, executive, envelopes (No. 10, Monarch), postcard
Minimum scan area
53.3 x 71.1 mm (2.1 x 2.8")
Package weight (imperial)
27.2 kg (60.1 lbs)
Product dimensions optional (metric)
437 x 455 x 405 mm
SureSupply connection type
Direct and Network
Typical electricity consumption (TEC) number
1.597 kWh/Week
UNSPSC-code
43212110
Package dimensions (WxDxH)
600 x 500 x 545 mm
Media size (tray 1)
A4, A5, B5, A6 (ISO, JIS), 76 x 127 to 216 x 356 mm
Electromagnetic compatibility
CISPR 22: 2005/EN 55022: 2006 Class B, EN 61000-3-2: 2000+A2, EN 61000-3-3: 1995+A1, EN 55024: 1998+A1+A2, FCC Title 47 CFR, Part 15 Class B (USA), ICES-003, Issue 4, (Canada), GB9254-1998, EMC Directive 2004/108/EC with CE Marking (Europe), other EMC approvals as required by individual countries
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 09:57:26
Uk has collected 17 expert reviews for HP LaserJet CM1312 Laser A4 600 x 600 DPI 12 ppm and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-08-14 09:57:25
The cost of colour laser printers has fallen a lot in the past year or two, but the corresponding cost of multi-function machines; which include a scanner so they can print, scan and copy; has lagged behind. HPs new outing into this market shows a bet...
80%
techadvisor.co.uk
Updated:
2015-06-25 06:15:54
HPs Color LaserJet CM1312nfi is a multifunction device that can print, scan, copy, and fax documents. Priced around £320, the HP Color LaserJet CM1312nfi, with its colour laser printer and built-in 10/100 Ethernet connectivity, is a good fit for co...
Bottom line If youre looking for an inexpensive colour laser multifunction device for your small-to-medium workgroup, the HP Color LaserJet CM1312nfi is worth a look. It offers printing, scanning, copying, and faxing, with an automatic document feeder and built-...
80%
goodgearguide.com.au
Updated:
2015-06-25 06:15:54
The CM1312nfi is one of two configurations of HP's CM1312 Printer series, with some improvements to justify the $300 price jump over the base model. In terms of hardware, the 'nfi' configuration involves a significant upgrade, with a bump in internal memo...
Good Automatic document feeder, small size, low initial outlay, good quality documents...
Bad Poor photo print quality, no automatic duplex, poor scanning, poor print speeds...
Bottom line The Colour LaserJet CM1312nfi packs in a decent number of features for a low asking price, but significant drawbacks ultimately make it uninspiring. This is a jack of all trades and master of none...
65%
trustedreviews.com
Updated:
2011-08-14 09:57:25
Colour laser printers continue to get more discreet and multifunction printers based on colour laser mechanisms are also reducing in size. This sleek new multifunction from HP is little bigger than a typical single-function laser from 2007, and is aimed a...
80%
brighthub.com
Updated:
2015-06-25 06:15:54
The HP Color LaserJet CM1312nfi MFP is a competent all-in-one device for printing, faxing, scanning and copying. It is well able to handle the workload of a home office or small business. It is relative slow for a laser printer but this can be forgiven, considering the fact that it does...
60%
techworld.com
Updated:
2015-06-25 06:15:54
Priced around £320, the HP Color LaserJet CM1312nfi, with its colour laser printer and built-in 10/100 Ethernet connectivity, is a good fit for cost-conscious small-to-medium work environments looking to add colour to office documents.The HP Color Las...
Bottom line If you're looking for an inexpensive colour laser multifunction device for your small-to-medium workgroup, the HP Color LaserJet CM1312nfi is worth a look. It offers printing, scanning, copying, and faxing, with an automatic document feeder and built-...
0%
macworld.com
Updated:
2015-06-25 06:15:54
by James Galbraith, Macworld.com HP’s Color LaserJet CM1312nfi is a multifunction device that can print, scan, copy, and fax documents. Priced around $500, this device, with its color laser printer and built-in 10/100 Ethernet connectivity, is a good f...
Good 10/100 Ethernet; automatic document feeder; superior text and fine line printing.
Bad No automatic duplexing; photographic copies a touch green.
Bottom line If you’re looking for an inexpensive color laser multifunction device for your small-to-medium workgroup, the Color LaserJet CM1312nfi is worth a look. It offers printing, scanning, copying, and faxing, with an automatic document feeder and built-in...
80%
computershopper.com
Updated:
2015-06-25 06:15:54
HPs latest color laser multifunction printer, the Color LaserJet CM1312nfi MFP, can handle almost any job your home or small office can toss its way, including printing documents and photos, faxing, scanning, and copying. It lacks the abilit...
Good Competitive price; great small-photo output; built-in card reader, 2.4-inch LCD; standalone fax capabilities...
Bad Tall and heavy; no built-in Wi-Fi or auto-duplexing; one paper tray...
Bottom line The HP Color LaserJet CM1312nfi MFP is a Swiss Army unit that can handle any home or small-business workload with ease. It does printing, copying, scanning, and faxing well, though its missing a few business-friendly features such as Wi-Fi and extra p...
75%
pcmag.com
Updated:
2015-06-25 06:15:54
Ever wish for a color laser all-in-one (AIO) that will fit into your small office or home office and give you all of the features you need at a price you can justify spending? The HP Color LaserJet CM1312nfi MFP ($499.99 direct) may be just what you...
Good Small size. High-quality output. Standalone fax and copier. Scans and faxes over network.
Bad Low paper capacity. Relatively slow for a color laser.
Bottom line The HP Color LaserJet CM1312nfi MFP is notable for its combination of low price, high quality output, and full set of functions...
90%
Country Distributor
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)