location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Spectre XT 13-2100ed Intel® Core™ i5 i5-3317U Laptop 33.8 cm (13.3") 4 GB DDR3-SDRAM 128 GB SSD Windows 8 Aluminium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Spectre XT
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
13
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
13-2100ed
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C1P12EA#ABH
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 145178
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jan 2025 05:14:29
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Spectre XT 13-2100ed Intel® Core™ i5 i5-3317U Laptop 33.8 cm (13.3") 4 GB DDR3-SDRAM 128 GB SSD Windows 8 Aluminium
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Aluminium
  • - Intel® Core™ i5 i5-3317U 1.7 GHz Processor cores: 2
  • - 33.8 cm (13.3") 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1 x 4 GB
  • - 128 GB SSD
  • - Intel® HD Graphics 4000
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth
  • - Lithium-Ion (Li-Ion) 65 W
  • - Windows 8 64-bit
More>>>
Design
Product type *
Laptop
Product colour *
Aluminium
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
33.8 cm (13.3")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
3rd gen Intel® Core™ i5
Processor model *
i5-3317U
Processor cores
2
Processor threads
4
Processor boost frequency
2.6 GHz
Processor frequency *
1.7 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1023
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-3300 Mobile series
Processor codename
Ivy Bridge
Bus type
DMI
FSB Parity
No
Stepping
L1
Thermal Design Power (TDP)
17 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
CPU multiplier (bus/core ratio)
17
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
1 x 4 GB
Memory slots
1x SO-DIMM
Maximum internal memory *
4 GB
Storage
Total storage capacity *
128 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
128 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MMC, SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4000
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1050 MHz
On-board graphics card ID
0x166
Audio
Audio system
Beats Audio
Built-in speaker(s)
Yes
Number of built-in speakers
4
Network
Wi-Fi
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
No
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Performance
Motherboard chipset
Intel HM76 Express
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Keyboard layout
QWERTY
Software
Operating system architecture
64-bit
Operating system installed *
Windows 8
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
31.0 x 24.0 mm
Supported instruction sets
AVX
Processor code
SR0N8
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
22 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
65707
Conflict-Free processor
Yes
Integrated 4G WiMAX
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
4
Power
AC adapter power
65 W
DC-in jack
Yes
Security
Cable lock slot
No
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
316 mm
Depth
224 mm
Height
17.7 mm
Weight *
1.39 kg
Packaging content
AC adapter included *
Yes
Cables included
AC
Other features
LightScribe
No
Source Testseek summary Average rating
Reviews
Updated:
2012-11-14 07:54:53
Uk has collected 81 expert reviews for HP Spectre XT 13-2100ed Intel® Core™ i5 i5-3317U Laptop 33.8 cm (13.3") 4 GB DDR3-SDRAM 128 GB SSD Windows 8 Aluminium and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
ultrabookreview.com
Updated:
2013-02-17 01:05:29
Back in May, HP announced the Envy Spectre XT, their main 13 inch ultrabook for 2012. At the time, I was considering it just a fancy laptop, more focused on looks than anything else, especially since it came after the HP Folio 13, a more restrained laptop...
Good looks good and feels sturdy; the keyboard and trackpad are excellent; it's fast; the speakers are quite good; packs good connectivity options and a wide array of ports...
Bad rather poor screen; fells a bit short when it comes to battery life; quite pricey...
Bottom line The HP Spectre XT Pro is one of the best 13 inch ultrabooks you could buy right now and has plenty of strong-points on its side, but the few noticeable quirks, including the average screen and battery life, plus the rather hefty price tag, only make it on...
70%
Digitaltrends.com
Updated:
2015-09-17 06:31:52
The past few years have been a tumultuous period for Hewlett-Packard's PC group. While the company remains one of the largest manufacturers globally, and is king of the North American market, it has struggled with tight profit margins and fickle consumer...
Good Luxurious feel, Huge touchpad...
Bad 2in1 design requires compromise, Mediocre performance and battery life, Keyboard backlight annoys...
Bottom line HP's Spectre x360 is proof of how competitive the premium laptop market has become. It used to be just the MacBook that ruled the roost, but over the past few years everyone has entered the game, and some companies are making major strides. Dell is the...
60%
expertreviews.co.uk
Updated:
2015-09-17 06:32:43
HP attempted something radical with the original Envy Spectre Ultrabook. Completely enclosed in scratch-resistant glass, it was one of the best looking laptops we've had pass through our labs. For its sequel, HP has been more restrained, using an all-meta...
Bottom line Great looks, good SSD, but we don't like its display...
60%
gadgetspeak.com
Updated:
2015-09-17 06:32:56
Yes finally a HP unit I know its taken 18 months since their last offering but at last they have reverted to their original PR agency and so review items have started to become available to be tested, here a rather nice Ultrabook...
76%
T3.com
Updated:
2015-09-17 06:33:22
The race for the classiest ultrabook was fought by Asus , Acer and HP last year and, with HP coming out of it very well indeed. Why? The price tag for the 13-inch HP Spectre XT isn't ridiculous and the design and build is as close to a MacBook Pro as a PC...
Good Meaty sound, Great build, Good battery life...
Bad Tricky touchpad, Screen could be better...
80%
uk.hardware.info
Updated:
2015-09-17 06:35:22
Luxury, nothing but luxury. That is what HP's Spectre brand exudes. We recently reviewed the Envy Spectre 14, and in this article we will discuss the Spectre XT, a more affordable, thinner and sleeker Ultrabook. The Spectre XT is a 13-inch Ultrabook m...
Bottom line The HP Spectre XT is a good-looking, deluxe Ultrabook with good performance. The combination of an efficient Core i5 processor and an SSD makes this a smooth-running laptop with decent battery life under light loads. Standouts are the quality keyboard a...
0%
computeractive.co.uk
Updated:
2015-09-17 06:36:34
The HP Spectre XT is a new ultrabook that feels oddly familiar. Its slender wedge shape and metal build is not only reminiscent of the Apple Macbook Air, it is also very similar to HP's own Envy 6. We prefer that ultrabook's distinctive black and red a...
0%
ocaholic.ch.english
Updated:
2015-09-17 06:37:00
With the Spectre XT, HP has built a very classy Ultrabook. Already at a first glance you can see that the manufacturer spent a lot of time on designing all the little details as well as the overall appearance. Furhtermore they've used only high quality ma...
Bottom line An elegant case, good battery life and decent design Those are the three things the HP Envy Spectre XT excels Furthermore there is a very low noise level On the contra side there is a display that simply should have made it's way into the chassis of this...
60%
theregister.co.uk
Updated:
2015-09-17 06:37:15
The Spectre XT is HP’s third shot at an Ultrabook in less than six months. The gleaming Gorilla Glass livery of the original 14-inch Spectre was both eye-catching and rugged, but it was also very expensive and quite a bit heavier than you’d expect from...
Bottom line There’s some room for improvement on battery life, but the more I used it the more I found myself liking the Spectre XT. It’s slim, light, fast, and – by Ultrabook standards – competitively priced. If I were HP I’d quit now while I was ahead and forge...
80%
channelnews.com.au
Updated:
2015-09-17 06:39:08
HP's Spectre XT crams a full-sized notebook into Ultrabook proportions, but has HP been forced to sacrifice functionality? And if so, what's been given the axe?...
Good Excellent connections; Great audio; Great keyboard and trackpad;...
Bad Screen quality and construction;...
0%
smarthouse.com.au
Updated:
2015-09-17 06:39:22
Styling The Spectre XT is uniquely good looking, with its propped up profile accentuated by conforming brushed aluminium lines. This brushed finished contrasts with it shaved steel edging—similar to Samsung's series 9—and gives the notebook a premium...
Good Excellent connections; Great audio; Great keyboard and trackpad;...
Bad Screen quality and construction;...
0%
thunderbaylive.com
Updated:
2015-09-17 06:40:27
Lisa Gade reviews the HP Envy Spectre XT Ultrabook. The Spectre XT has a metal casing that's both attractive and well put together. It has a 13.3″ gloss 1366 x 768 display, a third generation Intel Core i5 ULV CPU, 4 gigs of RAM and a 128 or 256 gig SSD...
0%
goodgearguide.com.au
Updated:
2015-09-17 06:42:25
The HP Envy Spectre XT is a 13in Ultrabook that will no doubt earn its fair share of interest from users who want something small and light and which looks good, too. HP has put a big emphasis on style with this unit, some highlights being its thin, ta...
Good Very fast SSD, Dual-band Wi-Fi, Comfortable keyboard...
Bad Noisy, Reflective screen and narrow vertical viewing angles, Creaky hinges...
Bottom line HP's Envy Spectre XT looks and feels almost like a premium Ultrabook -- it's small, light and easy to carry on a daily basis. It's quite a noisy unit though and it could use a much better (and less glossy screen). We love its keyboard though, as well a...
70%
techradar.com
Updated:
2015-09-17 06:44:17
HP has announced an absolute plethora of new products today, including – by our count, at least – four new Ultrabooks. Best Ultrabook: 16 top thin and lights for 2012 And TechRadar was on hand to get up close and personal with the pick of the bunch – the...
0%
techradar.com/au/
Updated:
2015-09-17 06:44:17
HP has announced an absolute plethora of new products today, including – by our count, at least – four new Ultrabooks.And TechRadar was on hand to get up close and personal with the pick of the bunch – the HP Envy Spectre XT.The follow up to the company's...
0%
thunderbaylive.com
Updated:
2015-09-17 06:44:17
Expert video review...
0%
pcmag.com
Updated:
2015-09-17 06:35:35
If the HP Envy 14 Spectre showcased glass (with its Gorilla Glass covered screen, lid, and palmrest) then the new HP Envy Spectre XT (13-2050 nr) is all about metal. While it's easy to call every silver-hued ultrabook an Apple clone, the HP Envy Spectr...
Good Intel Core i5-3317U processor, Solid-state drive, Beats Audio, All-day battery life...
Bad Touchy clickpad, Middling display...
Bottom line The HP Envy Spectre XT (13-2050 nr) is a solid ultrabook with a stylish design, but its appeal is marred by a so-so clickpad and display...
80%
theverge.com
Updated:
2015-09-17 06:37:28
Can the Spectre XT deliver the same potential in a cheaper package? Three months late to a market filled with inexpensive ultrathin laptops, does the Spectre XT stand a chance?...
Good Excellent keyboard and trackpad, Solid lower chassis, Fullsize HDMI, Ethernet, and SD card slot...
Bad Subpar display, Weak upper chassis, Relatively poor battery life...
78%
Laptopmag.com
Updated:
2015-09-17 06:38:23
We've been enamored with HP's Envy Spectre series notebooks, so it should come as no surprise that we were eager to get our hands on the company's latest Envy Spectre XT. This slick, 13.3-inch $999 Ultrabook features an Intel Core i5 processor and a s...
Good Sleek design; Fast SSD; Rich Beats Audio; Good battery life; Photoshop and Premiere Elements included...
Bad Lackluster low-res display; Loud fan...
Bottom line HP's Envy Spectre XT packs a powerful processor, Beats Audio, and fast SSD into one of the best looking Ultrabooks, but the screen is lacking.
70%
mobiletechreview.com
Updated:
2015-09-17 06:40:14
twitter: @lisagade) It's not easy being an Ultrabook anymore. It used to be if you weighed a scant 3 pounds, had a metal casing and a thin design you were golden. Now every major manufacturer has a generation or two of these slim Intel-powered beasts...
Good Good quality, metal casing, fast and pleasant keyboard.
Bad Average features and specs don't set it apart from the Ultrabook crowd.
Bottom line Though we gave the HP Envy Spectre XT a bit of a hard time for not bringing anything new to the table, it's still a very strong Ultrabook that's good looking and well made. The metal casing gives it a premium look and the internals don't skimp: fast S...
60%