location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet 1320nw Remarketed Printer

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet 1320nw Remarketed Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q5929AR
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53126
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:52:49
The date of the most recent change of this product data-sheet in Icecat.
Source Testseek summary Average rating
Reviews
Updated:
2015-06-25 06:23:55
Uk has collected 10 expert reviews for HP LaserJet 1320nw Remarketed Printer and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
tomshardware.co.uk
Updated:
2015-06-25 06:23:55
You know, something quite funny happened to me as I was finishing this article. I was sitting in my office proof reading and making edits to a hard copy, pen in hand, when I thought about the paperless office. Its probably cliché at this point to sa...
0%
zdnet.co.uk
Updated:
2015-06-25 06:23:55
A great little monochrome laser printer, the LaserJet 1320 offers fine output, duplexing and a tight footprint that lets it fit right into any business, school or home office.
80%
v3.co.uk
Updated:
2015-06-25 06:23:55
Fast monochrome printing at a good price...
80%
trustedreviews.com
Updated:
2015-06-25 06:23:55
At the launch of this new LaserJet, hp made much of its built-in duplexer, enabling you to print on both sides of the paper in one operation, as well as its wireless networkability. At the price, this seems like a good specification, so we were k...
70%
pcmag.com
Updated:
2015-06-25 06:23:55
The HP LaserJet 1320 delivers excellent text quality but little else. Graphics and photo quality meet only minimum expectatio Specs: Type: Monochrome, Technology: Laser, Rated Speed (Mono): 22 ppm...
50%