location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NEC NP-M271X data projector Standard throw projector 2700 ANSI lumens LCD XGA (1024x768) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NP-M271X
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NP-M271X
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31372
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NEC NP-M271X data projector Standard throw projector 2700 ANSI lumens LCD XGA (1024x768) White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Portable Standard throw projector White
  • - LCD 2700 ANSI lumens
  • - Lamp 5000 h
  • - XGA (1024x768) 4:3 3000:1
  • - Screen size compatibility: 635 - 7620 mm (25 - 300")
  • - Focus: Manual
  • - Ethernet LAN Bluetooth
  • - Built-in speaker(s) 10 W
  • - AC 248 W
More>>>
Projector
Supported aspect ratios
4:3
Screen size compatibility *
635 - 7620 mm (25 - 300")
Projection distance
0.65 - 13.8 m
Projector brightness *
2700 ANSI lumens
Projection technology *
LCD
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
3000:1
Native aspect ratio *
4:3
Horizontal scan range
15 - 100 kHz
Vertical scan range
50 - 120 Hz
Keystone correction, horizontal
-30 - 30°
Keystone correction, vertical
-30 - 30°
Matrix size
1.6 cm (0.63")
Light source
Light source type *
Lamp
Service life of light source *
5000 h
Service life of light source (economic mode)
10000 h
Lamp power
180 W
Lamp power (economic mode)
145 W
Lamps quantity
1 lamp(s)
Lens system
Focus *
Manual
Focal length range
17.5 - 29 mm
Aperture range (F-F)
1.7 - 2.1
Optical zoom
1.7x
Throw ratio
1.3 - 2.2
Video
Analog signal format system *
NTSC 4.43, PAL, PAL 60, PAL M, PAL N, SECAM
Full HD *
No
3D *
No
Supported graphics resolutions
1024 x 768 (XGA), 1600 x 1200 (UXGA)
Supported video modes
1080i, 1080p, 480i, 480p, 576i, 576p, 720p
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity
1
Microphone in
No
Serial interface type *
RS-232
PC Audio in
No
AUX in
Yes
VGA (D-Sub) ports quantity *
3
HDMI ports quantity *
1
Progressive scan output
No
Composite video in *
1
DVI port *
No
CardBus PCMCIA slot type
No
AV output
No
AC (power) in
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Bluetooth
Yes
Storage
Card reader integrated *
No
Compatible memory cards
Not supported
Optical disc player type
Not included
Features
Noise level (economic mode)
26 dB
Noise level *
33 dB
Certification
UL60950-1, CSA60950-1, FCC Part 15 Class B, ICES-03 Class B, NOM-001-SCFI-1993
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
10 W
Number of built-in speakers
1
TV tuner integrated
No
Design
Market positioning *
Portable
Product type *
Standard throw projector
Product colour *
White
Placement
Desktop, Ceiling
Cable lock slot
No
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
248 W
Power consumption (standby) *
8 W
Power consumption (PowerSave)
0.2 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-10 - 50 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
339 mm
Depth
257 mm
Height
99 mm
Weight *
2.9 kg
Packaging content
Remote control included *
Yes
Batteries included
Yes
Cables included
AC, VGA
Carrying case
Yes
Quick start guide
Yes
Other features
RS-232 ports
1
Source Testseek summary Average rating
Reviews
Updated:
2013-07-01 03:23:46
Uk has collected 3 expert reviews for NEC NP-M271X data projector Standard throw projector 2700 ANSI lumens LCD XGA (1024x768) White and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
itreviews.com
Updated:
2013-07-01 03:23:46
The LCD-based NEC NP-M271X is a fairly typical XGA (1,024-by-768) projector in some ways but decidedly atypical in others. Rated at 2,700 lumens, and light enough to carry as a regular traveling companion, it’s generally in the same category as the LCD-ba...
Bottom line The NEC NP-M271X stands out for its 1.7x zoom and its claimed lamp life, at 5,000 to 10,000 hours...
60%
pcmag.com
Updated:
2013-07-01 03:23:46
The LCD-based NEC NP-M271X%displayPrice% at %seller% is a fairly typical XGA (1,024-by-768) projector in some ways but decidedly atypical in others. Rated at 2,700 lumens, and light enough to carry as a regular traveling companion, it's generally in the s...
Good Long lamp life. Zoom is 1.7x. Native XGA resolution. Unusually capable audio system.
Bad No 3D support. The 2,700-lumen rating is a little low by today's standards...
Bottom line The NEC NP-M271X delivers slightly lower brightness than typical for its price, but it also offers a 1.7x zoom and an unusually long lamp life, at up to 10,000 hours...
70%