location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR DGN2000 wireless router Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DGN2000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DGN2000-100ISS show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122782
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:36:22
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NETGEAR DGN2000 wireless router Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black, Silver
  • - Ethernet LAN (RJ-45) ports: 4
  • - Web-based management Quality of Service (QoS) support
More>>>
Network
Networking standards
IEEE 802.11b, IEEE 802.11g
Supports ISDN connection
No
DSL features
ADSL
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
RJ-11 ports quantity
1
Management features
Web-based management
Yes
Quality of Service (QoS) support
Yes
Reset button
Yes
Design
Product colour
Black, Silver
Indication light
Yes
LED indicators
Yes
Weight & dimensions
Weight
265 g
Other features
Compatible operating systems
Microsoft Windows Vista, XP, 2000, Me, Mac OS
Dimensions (WxDxH)
177.5 x 130 x 31 mm
Power requirements
12V, 1.0A
Maximum data transfer rate
0.3 Gbit/s
Bandwidth
2.4 GHz
xDSL connection
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:51:25
Uk has collected 8 expert reviews for NETGEAR DGN2000 wireless router Black, Silver and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
zath.co.uk
Updated:
2011-10-04 00:51:25
I was without internet access for the majority of last week, something I hope never happens again, due to my ancient wireless router finally deciding to stop working. When shopping for a new router I was completely spoilt with choice, but managed to n...
0%
techadvisor.co.uk
Updated:
2011-10-04 00:51:25
Product Code: DGN2000-100UKS The Netgear DGN2000 may not be quite as stylish as the home-friendly Linksys WAG160, but it is really very small, which is pleasing in itself as it means its less obtrusive. At only 178x13x31mm, only Trendnet's rather le...
Bottom line The Netgear DGN2000 is a highly compact router that’s simple to use and relatively easy to set up. It’s not the best long-distance performer and you won’t find any advanced networking features here, but it offers good parental control op...
60%
macworld.co.uk
Updated:
2011-10-04 00:51:25
Netgear’s DGN2000 is a compact and neatly designed router and, like the Belkin N+, it includes both a Wireless-N router and an ADSL modem at a good price. We were a little disappointed to see that the setup software included on the CD runs on Windows P...
Good Competitively priced, includes both modem and router...
Bad No Mac software or USB port for network storage...
80%
expertreviews.co.uk
Updated:
2011-10-04 00:51:25
Netgears DGN2000 Draft-N wireless ADSL router is easy to set up. Its web interface includes a configuration wizard that detects your ADSL settings automatically and simply prompts you to enter your username and password. This makes getting set up a...
60%
techradar.com
Updated:
2011-10-04 00:51:25
Netgear was one of the first companies to launch a Draft-N wireless LAN solution and has released a range of routers to support the standard. The Wireless N Modem Router DGN2000 is the latest and is a small and compact ADSL+ router with 802.11n fitted...
Good Support for ADSL+, Good speeds, Good range...
Bad No Gigabit Ethernet...
70%
itpro.co.uk
Updated:
2011-10-04 00:51:25
If affordability, a well designed interface and good wireless performance are your main priorities, then the DGN2000 is a good choice, but if you require more advanced features and Gigabit networking, you should look elsewhere...
67%
webuser.co.uk
Updated:
2011-10-04 00:51:25
www.netgear.co.ukNetgears latest 802.11n device is compact, neat and simple to set up, with a supplied wizard software that takes you through the process step by step. The aerials are small, though, and the signal dropped off significantly as we move...
72%
goodgearguide.com.au
Updated:
2011-11-05 15:30:34
The Netgear DGN2000's compact size and low-key black and grey finish, make it pleasantly unobtrusive for home use, while its large status indicators make it easy to see exactly what's going on.To the side of the Netgear DGN2000 you'll find a handy button for turning the wireless network on or off. You can use this to turn off Wi-Fi when you go out, providing maximum security for your network. Next to it, a Wi-Fi protected setup (WPS) button enabled simple wireless setup without the need to r...
Good WPS, good parental control...
Bad Basic feature set...
Bottom line The Netgear DGN2000 is an unobtrusive router that offers a basic feature-set...
60%