location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

SanDisk ImageMate® 8-in-1 Reader/Writer card reader USB 2.0

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
SanDisk Check ‘SanDisk’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ImageMate® 8-in-1 Reader/Writer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0031209
Category:
Card readers and drives with built-in card readers are used for reading from/writing to flash memory cards, for example from your digital camera or cellphone.
Card Readers Check ‘SanDisk’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by SanDisk: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43816
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Feb 2025 18:22:44
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Brand Image Product code Product Stock Price from
Sweex

Sweex Card reader USB 6 in 1 extern
(show image)
NB000080 Card reader USB 6 in 1 extern 0.00
(excl. VAT)
0 (incl. VAT)
Sweex

Sweex Card reader USB2.0 internal 16 in 1
(show image)
NB000062 Card reader USB2.0 internal 16 in 1 0.00
(excl. VAT)
0 (incl. VAT)
Sweex

Sweex Card Reader USB2.0 16 in 1
(show image)
NB000110 Card Reader USB2.0 16 in 1 0.00
(excl. VAT)
0 (incl. VAT)
Trust 16-in-1 USB2 CR-1200 card reader USB 2.0 Trust 16-in-1 USB2 CR-1200 card reader USB 2.0
(show image)
14326 16-in-1 USB2 Card Reader CR-1200 0.00
(excl. VAT)
0 (incl. VAT)
Iomega Floppy Plus 7-in-1 card reader USB 2.0 Iomega Floppy Plus 7-in-1 card reader USB 2.0
(show image)
32999 Floppy Plus 7-in-1 Card Reader 0.00
(excl. VAT)
0 (incl. VAT)