location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung MLT-D119S toner cartridge 1 pc(s) Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MLT-D119S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MLT-D119S show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806085371156
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 300407
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Feb 2023 14:10:16
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung MLT-D119S toner cartridge 1 pc(s) Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Black
  • - Black toner page yield: 2000 pages
  • - Laser printing
  • - 1 pc(s)
More>>>
Features
Compatibility *
Samsung ML-1610/1615/1620/1625/2010/2015/2020/2510/2570/2571 Samsung SCX-4321/4521
Quantity per pack *
1 pc(s)
Black toner page yield *
2000 pages
Type *
Original
Printing colours *
Black
Product colour
Black
Packaging data
Package dimensions (WxDxH)
325 x 150 x 118 mm
Package weight
1.04 kg
Package type
Box
Other features
Colour
No
Print technology
Laser printing
Brand Image Product code Product Stock Price from
Samsung MLT-D111S toner cartridge 1 pc(s) Original Black Samsung MLT-D111S toner cartridge 1 pc(s) Original Black
(show image)
MLT-D111S MLT-D111S 0.00
(excl. VAT)
0 (incl. VAT)
Samsung CLX-K8385A toner cartridge 1 pc(s) Original Black Samsung CLX-K8385A toner cartridge 1 pc(s) Original Black
(show image)
CLX-K8385A CLX-K8385A 0.00
(excl. VAT)
0 (incl. VAT)
Samsung MLT-D1092S toner cartridge 1 pc(s) Original Black Samsung MLT-D1092S toner cartridge 1 pc(s) Original Black
(show image)
MLT-D1092S MLT-D1092S 0.00
(excl. VAT)
0 (incl. VAT)
Samsung ML-7300DA toner cartridge 1 pc(s) Original Black Samsung ML-7300DA toner cartridge 1 pc(s) Original Black
(show image)
ML-7300DA ML-7300DA 0.00
(excl. VAT)
0 (incl. VAT)
Samsung ML-1610D2 toner cartridge 1 pc(s) Original Black Samsung ML-1610D2 toner cartridge 1 pc(s) Original Black
(show image)
ML-1610D2 ML-1610D2 0.00
(excl. VAT)
0 (incl. VAT)