location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 3120 classic 5.08 cm (2") 85 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3120 classic
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
002G2L0
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29314
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:21:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia 3120 classic 5.08 cm (2") 85 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3G Black
  • - 5.08 cm (2") 320 x 240 pixels
  • - Rear camera resolution (numeric): 2 MP
  • - Wi-Fi Bluetooth 2.0+EDR
  • - FM radio Video call Multimedia Messaging Service (MMS)
  • - Voice commands
  • - 1000 mAh
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2011-08-02 10:37:38
Uk has collected 23 expert reviews for Nokia 3120 classic 5.08 cm (2") 85 g Black and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
goodgearguide.com.au
Updated:
2011-11-08 10:11:51
The 3120 Classic is an ideal handset for its asking price. An excellent design, an intuitive user interface and a reasonable features list make this a great choice for many people.
Good Slim and sleek design, 3G-capable, large screen, well=designed keypad, intuitive user interface, FM radio...
Bad 2.5mm headphone jack, included headset only has one earpiece, no microSD card included The Final Word The 3120 Classic is an ideal handset for its asking price. An excellent design, an intuitive user interface and a reasonable features list make this a...
Bottom line The 3120 Classic is an ideal handset for its asking price. An excellent design, an intuitive user interface and a reasonable features list make this a great choice for many people.
80%
knowyourmobile.com
Updated:
2014-04-08 09:13:04
With Nokia writing the mobile headlines with its trailblazing uber Nseries multimedia computers its sometimes easy to overlook its so called lesser models in the melee to grab one of its powerful elite smartphones.We shouldnt forget the Finnish gia...
Good Slender, lightweight and pocketfriendly, Ultra userfriendly and highly customisable homescreen, 3G download speeds, Capable music player and FM radio...
Bad Lack of autofocus on camera, Not supplied with stereo headset or USB cable...
Bottom line A reliable, sleek but solid 3G candybar that does exactly was it says on the tin with a minimum of fuss and fanfare...
60%
cgena.com
Updated:
2016-11-27 01:51:51
Design ChallengedThis phone's design is slim and graceful though not exactly spectacular. Encased in shiny and slippery plastic, it looks quite simple, but 3120 Classic has an excellent two-inch screen with a clear and easy to read high resolution dis...
0%
Mobile88.com
Updated:
2016-11-27 01:51:51
Nokia Malaysia (M) Sdn Bhd / Zitron 1-300-88-1600 8/10 8/10 8/10 7/10 8/10+ Good keypad+ Lightweight + Has a slew of features - 2.5mm jack makes other headphones a moot point- MicroSD slot placed inconveniently - Nokia 3120 Classic- 2.5mm headphon...
Bottom line The Nokia Classic 3120 is worth noting that the device is easy to handle, and has great functionality. It’s not much to look at and the specs aren’t terribly impressive but you would get more than a bang for your buck. The 3120 retails for abo...
80%
cgena.com
Updated:
2011-08-02 10:37:38
Design ChallengedThis phone's design is slim and graceful though not exactly spectacular. Encased in shiny and slippery plastic, it looks quite simple, but 3120 Classic has an excellent two-inch screen with a clear and easy to read high resolution dis...
0%
Phones.com
Updated:
2011-08-02 10:37:38
The Nokia 3120 Classic is an affordable 3G handset with some bells and whistles. It is slim, loaded and has a distinct look. Some people may prefer the 3120 Classic to the SuperNova series, because of the lack of 3G in them. Look, Design, Feel...
Good Dual 3G and Quadband GSM, Video calling and Push Email, User interface, Multimedia support, SDHC (large memory) support, hot swappable microSD...
Bad Camera Peformance, Slightly overpriced, Plastic design unimpressive, Battery performance, Speakerphone could've been louder...
78%
gsmarena.com
Updated:
2011-08-02 10:37:38
The first thing to note at wrap-up is the really nice performance and handling of Nokia 3120 classic. Yeah, we know its not much of a specs sheet but whats there gets delivered right. Quad-band network support, excellent display and 3G do add value...
0%