location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips MobileLink Digital cordless phone with S9A/38

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
MobileLink
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Digital cordless phone with MobileLink S9A/38
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S9A/38
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581657536
Category:
Call your friends, business partners or customers with one of these great telephones!
Telephones Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81456
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips MobileLink Digital cordless phone with S9A/38
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Desk DECT telephone Black, Silver
  • - Answering machine Intercom Maximum indoor range: 150 m Maximum outdoor range: 300 m
  • - Speakerphone 2000 entries
  • - Caller ID Alarm clock
  • - TFT Built-in display 5.08 cm (2")
  • - Lithium Polymer (LiPo) 570 mAh Talk time: 14 h Standby time: 230 h
More>>>
Performance
Recording time
60 min
Type *
DECT telephone
Answering machine *
Yes
Intercom
Yes
Maximum indoor range
150 m
Maximum outdoor range
300 m
Number of melodies
23
Design
Mounting type *
Desk
Product colour *
Black, Silver
Integrated antenna
Yes
Phone features
Speakerphone *
Yes
Phonebook capacity *
2000 entries
Microphone mute
Yes
Multi handset capability
5
Wallpapers & colour schemes
Yes
Call management
Caller ID *
Yes
Call waiting
Yes
Speed dialling
Yes
Call hold
Yes
Call blocking
Yes
Call timer
Yes
Management features
Alarm clock
Yes
Volume control
Digital
Clock with calendar
Yes
Indication
Battery capacity indicator
Yes
Battery charge indicator
Yes
Battery full indication
Yes
Battery low indication
Yes
Display
Display
TFT
Display diagonal
5.08 cm (2")
Display resolution
176 x 220 pixels
Display
Built-in display *
Yes
Touchscreen
No
Display number of colours
65536 colours
Ports & interfaces
USB 2.0 ports quantity
1
Wireless connection
Yes
Headset connectivity
Bluetooth
Power
Battery technology
Lithium Polymer (LiPo)
Battery capacity
570 mAh
Battery recharge time
5 h
Talk time
14 h
Standby time
230 h
Power consumption (typical)
0.7 W
Power requirements
AC 100 - 240 V, 50/60 Hz
Network
Bluetooth
Yes
Weight & dimensions
Weight
480 g
Cable length
1.8 m
Handset dimensions (WxDxH)
124.6 x 64.5 x 17.6 mm
Packaging data
Package width
195 mm
Package depth
80 mm
Package height
177 mm
Package weight
680 g
Packaging content
Number of handsets included *
1
Base station
Yes
Manual
Yes
Quick start guide
Yes
Other features
Handset keys
Yes
Handset
1
Camera included
No
USB required
Yes
Hot keys
Yes