location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq dc5800 Base Model Microtower PC Intel® Core™2 Duo E4600 1 GB DDR2-SDRAM 250 GB Intel® GMA 3100 Windows Vista Business

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Compaq
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
dc5800
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq dc5800 Base Model Microtower PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AJ408AV
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 211138
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Compaq dc5800 Base Model Microtower PC Intel® Core™2 Duo E4600 1 GB DDR2-SDRAM 250 GB Intel® GMA 3100 Windows Vista Business
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC 300 W
  • - Intel® Core™2 Duo E4600 2.4 GHz Processor cores: 2
  • - 1 GB DDR2-SDRAM
  • - 250 GB DVD-ROM Card reader integrated
  • - Intel® GMA 3100
  • - Windows Vista Business
More>>>
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
E4600
Processor cores
2
Processor threads
2
Processor frequency *
2.4 GHz
Processor socket
LGA 775 (Socket T)
Processor cache
2 MB
Processor cache type
L2
Processor front side bus
800 MHz
Bus type
FSB
FSB Parity
No
Processor lithography
65 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo E4000 Series
Processor codename
Conroe
Thermal Design Power (TDP)
65 W
Tcase
73.3 °C
Number of Processing Die Transistors
167 M
Processing Die size
111 mm²
Stepping
M0
CPU multiplier (bus/core ratio)
12
ECC supported by processor
No
Memory
Internal memory *
1 GB
Maximum internal memory *
8 GB
Internal memory type
DDR2-SDRAM
Storage
Total storage capacity *
250 GB
Optical drive type *
DVD-ROM
HDD interface
SATA
HDD speed
7200 RPM
Card reader integrated
Yes
Graphics
Discrete graphics card model *
Intel® GMA 3100
Ports & interfaces
I/O ports
2 USB 2.0; 1 microphone in; 1 headphone/line-out
USB 2.0 ports quantity *
8
VGA (D-Sub) ports quantity
1
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Serial ports quantity
1
Design
Chassis type *
Micro Tower
Country of origin
China
Performance
Audio system
High Definition Audio
Product type *
PC
Software
Operating system installed *
Windows Vista Business
Bundled software
HP ProtectTools Security Solutions, HP Backup & Recovery Manager, HP Insight Diagnostics, HP Software Agent, HP Total Care Advisor, HP Client Configuration Manager, HP Client Manager - Altiris, HP SoftPaq Download Manager, HP Client Catalog - Microsoft SMS, HP Systems Software Manager, Computer Setup Utility, Altiris Out-of-Band Management Solution, Roxio DigitalMedia Plus 7.2/Easy Media Creator 9
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Processor special features
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Processor code
SLA94
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
32242
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power supply *
300 W
Power consumption (typical)
300 W
Operational conditions
Non-operating altitude
9144
Certificates
Certification
ENERGY STAR qualified; EPEAT Gold; and 80% efficient power supply configurations available.
Weight & dimensions
Width *
176.5 mm
Depth *
427.9 mm
Height *
377.1 mm
Weight *
8.9 kg
Display
Display included *
No
Other features
Power requirements
300W power supply - passive PFC; 300W 80 PLUS power supply - active PFC
Certified operating system
Red Hat Enterprise Linux; SUSE Linux Enterprise Desktop 10
Modem type
2006 Agere PCI 56K International SoftModem (full height)
Drive bays
2 - 3.5-in 1 - 3.5-in; 2 - 5.25-in
Expansion slots
1 full-height PCI; 2 full-height PCIe x1; 1 full-height PCIe x16
Security management description
1.2 TPM Embedded Security Chip (TPM module disabled where use is restricted by law); HP Desktop Security lock kit (lock and cable); Security cable with Kensington lock; Optional HP ProtectTools security software suite; Optional UsB Port Disable at factory (user configurable via BIOS)
Networking features
Gigabit Ethernet
Keyboard type
PS/2 standard keyboard; USB standard keyboard
Pointing device
PS/2 2-button optical scroll mouse; USB 2-button optical scroll mouse; USB 2-button laser mouse
Rear ports note
6 USB 2.0; 2 PS/2; 1 serial; 1 serial (optional 2nd); 1 parallel (optional); 1 external VGA monitor; 1 audio out; 1 audio in; 1 RJ-45
Rear ports
6 USB 2.0; 2 PS/2; 1 serial; 1 serial (optional 2nd); 1 parallel (optional); 1 external VGA monitor; 1 audio out; 1 audio in; 1 RJ-45
Weight (imperial)
19.75 lb
Multimedia
Integrated High Definition audio with Realtek 2 channel ALC260 codec (all ports are stereo)
Minimum RAM
512 MB
Source Testseek summary Average rating
Reviews
Updated:
2013-12-22 10:25:35
Uk has collected 1 expert review for HP Compaq dc5800 Base Model Microtower PC Intel® Core™2 Duo E4600 1 GB DDR2-SDRAM 250 GB Intel® GMA 3100 Windows Vista Business and the rating is 67 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
67%
Source Review comments Score
alphr.com
Updated:
2013-12-22 10:25:35
Many of the business PCs we've seen recently have focused on squeezing a competent specification into a space-saving chassis - four systems in our Business PC Labs opted for tiny chassis. The HP Compaq dc5800, though, bucks this trend, opting for a mor...
Bottom line Great performance, future-proofing and power economy from a supremely solid business PC...
67%