location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 21XL High Yield Black Original Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
21XL High Yield Black Original Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C9351CE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8844200289498 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1002971
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 13:12:22
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 09 Jun 2021
Product end of life date
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 21XL High Yield Black Original Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Black
  • - Black ink type: Pigment-based ink
  • - High (XL) Yield
  • - Black ink page yield: 475 pages
  • - Black ink cartridges quantity: 1
  • - Brand compatibility: HP
  • - 1 pc(s)
More>>>
Features
Black ink type
Pigment-based ink
Print technology
Inkjet printing
BCP bubble graphic colour
Black
Compatibility *
HP DeskJet 3918, 3940, D1360, D1368, D1420, D1430, D1445, D1460, D1520, D1530, D1560, D2360, D2445, D2460, F2180, F2210, F2224, F2235, F2240, F2275, F2290, F370, F378, F380, F390, F4185 / HP OfficeJet 4355, J5508 / HP PSC 1401, 1402, 1406, 1410
Quantity per pack *
1 pc(s)
Black ink cartridges quantity
1
Black ink volume
12 ml
Black ink page yield *
475 pages
Type *
Original
Cartridge capacity
High (XL) Yield
Ink type
Pigment-based ink
Printing colours *
Black
Brand compatibility *
HP
OEM code
C9351CE
Quantity per box
1 pc(s)
Colour
No
HP segment
Business
Operational conditions
Operating relative humidity (H-H)
5 - 95%
Storage temperature (T-T)
-15 - 35 °C
Operating temperature (T-T)
15 - 35 °C
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
113 mm
Depth
36 mm
Height
115 mm
Weight
47 g
Packaging data
Package dimensions (WxDxH)
113 x 36 x 115 mm
Package dimensions (W x D x H)
113 x 36.1 x 115.1 mm (4.45 x 1.42 x 4.53")
Package weight (imperial)
0.0726 kg (0.16 lbs)
Package width
113 mm
Package depth
36 mm
Package height
115 mm
Package weight
73 g
Other features
Ink drop
17 pl
Print head nozzles
416
Weight (imperial)
0.0363 kg (0.0800 lbs)
Retail only
No
Size (imperial)
11.3 cm (4.45")
UNSPSC-code
44103105
Empty weight
30 g
Print cartridge volume (metric)
12 ml
Logistics data
Case or master carton weight
4.75 kg
Case or master carton quantity
60 pc(s)
Case or master carton dimensions (W x D x H)
23.62 x 6.42 x 9.84 mm
Pallet dimensions (W x D x H)
1200 x 800 x 1144 mm
Products per pallet
2160 pc(s)
Master (outer) cases per pallet
36960 pc(s)
Layers per pallet
4 pc(s)
Pallet gross weight
195.9 kg
Pallet dimensions (W x D x H) (imperial)
1199.9 x 800.1 x 1144 mm (47.2 x 31.5 x 45")
Pallet weight (imperial)
196 kg (432.1 lbs)
Pallet size (EU)
1200 x 800 x 1144 mm
Harmonized System (HS) code
84439990
Brand Image Product code Product Stock Price from
MM 10001UK ink cartridge 1 pc(s) High (XL) Yield Cyan, Magenta, Yellow MM 10001UK ink cartridge 1 pc(s) High (XL) Yield Cyan, Magenta, Yellow
(show image)
10001UK 10001UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 10000UK ink cartridge 1 pc(s) Standard Yield Black MM 10000UK ink cartridge 1 pc(s) Standard Yield Black
(show image)
10000UK 10000UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 40010DK ink cartridge 1 pc(s) Standard Yield Black MM 40010DK ink cartridge 1 pc(s) Standard Yield Black
(show image)
40010DK 40010DK 0.00
(excl. VAT)
0 (incl. VAT)
MM Color Inkjet Cartridge - Replaces HP No.22 (C9352AE) - 130% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield Cyan, Magenta, Yellow MM Color Inkjet Cartridge - Replaces HP No.22 (C9352AE) - 130% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield Cyan, Magenta, Yellow
(show image)
10001DK Color Inkjet Cartridge - Replaces HP No.22 (C9352AE) - 130% Extra ink compared to OEM 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Inkjet Cartridge - Replaces HP No.21 (C9351AE) ink cartridge 1 pc(s) Standard Yield MM Black Inkjet Cartridge - Replaces HP No.21 (C9351AE) ink cartridge 1 pc(s) Standard Yield
(show image)
10000DK Black Inkjet Cartridge - Replaces HP No.21 (C9351AE) 0.00
(excl. VAT)
0 (incl. VAT)
Pelikan

Pelikan 1 cartridge
(show image)
4102195 1 cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Pelikan

Pelikan 1 cartridge
(show image)
4102416 1 cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Pelikan

Pelikan 1 cartridge
(show image)
4102171 1 cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Pelikan

Pelikan 1 cartridge
(show image)
4102157 1 cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Pelikan

Pelikan 1 cartridge
(show image)
4101631 1 cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Sverige 3 distributor(s)
Polska 1 distributor(s)
Danmark 1 distributor(s)
Norway 1 distributor(s)
Suomi 1 distributor(s)
Switzerland 1 distributor(s)
United Kingdom 1 distributor(s)
Deutschland 1 distributor(s)