location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL S320 Short throw projector 3000 ANSI lumens DLP XGA (1024x768) 3D White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S320
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
210-40929
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063213665
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 181967
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL S320 Short throw projector 3000 ANSI lumens DLP XGA (1024x768) 3D White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Short throw Short throw projector White
  • - DLP 3000 ANSI lumens
  • - Lamp 3000 h
  • - XGA (1024x768) 4:3 2200:1
  • - Screen size compatibility: 798.8 - 7620 mm (31.4 - 300") Number of colours: 1.073 billion colours
  • - Zoom capability
  • - Built-in speaker(s) 5 W
  • - 3D
  • - AC 305 W
More>>>
Projector
Supported aspect ratios
16:9
Screen size compatibility *
798.8 - 7620 mm (31.4 - 300")
Projection distance
0.4 - 3.82 m
Projector brightness *
3000 ANSI lumens
Projection technology *
DLP
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
2200:1
Native aspect ratio *
4:3
Number of colours
1.073 billion colours
Uniformity
80%
Keystone correction, vertical
-40 - 37°
Light source
Light source type *
Lamp
Service life of light source *
3000 h
Service life of light source (economic mode)
4000 h
Lamp power
240 W
Lens system
Zoom capability
Yes
Throw ratio
0.62:1
Offset
115%
Video
Analog signal format system *
NTSC, NTSC 4.43, NTSC J, NTSC M, PAL B, PAL D, PAL G, PAL H, PAL I, PAL M, PAL N, SECAM B, SECAM D, SECAM G, SECAM K, SECAM K1
Full HD *
No
3D *
Yes
Supported video modes
1080i, 1080p, 480i, 480p, 576i, 576p, 720i
Ports & interfaces
HDMI version
1.4a
S-Video inputs quantity
1
USB 2.0 ports quantity
1
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
3
HDMI ports quantity *
1
DVI port *
No
Network
Ethernet LAN *
No
Wi-Fi *
No
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
31 dB
HDCP
Yes
Noise level *
35 dB
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
5 W
Number of built-in speakers
1
Design
Market positioning *
Short throw
Product type *
Short throw projector
Product colour *
White
Placement
Desktop
Cable lock slot
Yes
Cable lock slot type
Kensington
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
305 W
Power consumption (standby) *
0.5 W
Power consumption (PowerSave)
15 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
0 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Storage relative humidity (H-H)
0 - 90%
Weight & dimensions
Width
288 mm
Depth
220 mm
Height
92 mm
Weight *
3.18 kg
Packaging content
Remote control included *
Yes
Other features
RS-232 ports
1
Source Testseek summary Average rating
Reviews
Updated:
2013-05-01 03:11:20
Uk has collected 2 expert reviews for DELL S320 Short throw projector 3000 ANSI lumens DLP XGA (1024x768) 3D White and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
itproportal.com
Updated:
2013-05-01 03:11:16
Short-throw interactive projectors like the Dell S320wi are best understood as less expensive, but nearly as good, alternatives to ultra-short-throw models. For any given size image, you can't put them as close to the screen as with ultra-short-throw proj...
Good Shortthrow projector, It's relatively light, Interactive mode, No calibration needed...
Bad Brightness drops in interactive mode, Rainbow artifacts with video...
Bottom line Overall, if you need an XGA interactive projector, the Dell S320wi offers a lot to like, with its short-throw and its level of both data and video image quality. It also does well when it comes to some common problem areas such as posterisation and shad...
60%
pcmag.com
Updated:
2013-05-01 03:11:17
Short-throw interactive projectors like the Dell S320wi%displayPrice% at %seller% are best understood as less expensive, but nearly as good, alternatives to ultra short throw models like the Editors' Choice Epson BrightLink 485Wi%displayPrice% at %seller%...
Good Light. Short throw. Interactive. No calibration needed. Reasonably high quality data and video image. Wi-Fi.
Bad Brightness drops significantly in interactive mode. Relatively frequent rainbow artifacts, particularly in video...
Bottom line The Dell S320wi interactive, short-throw projector offers XGA (1024 by 768) native resolution with reasonably good image quality for both data and video...
60%
Brand Image Product code Product Stock Price from
DELL M115HD Short throw projector 450 ANSI lumens LED WXGA (1280x800) Black DELL M115HD Short throw projector 450 ANSI lumens LED WXGA (1280x800) Black
(show image)
210-ABOI M115HD