location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

AVM FRITZ!Box WLAN 3270 wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Black, Red, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AVM Check ‘AVM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FRITZ!Box WLAN 3270
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4023125024252 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4023125024252 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AVM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 211824
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 May 2023 12:31:52
The date of the most recent change of this product data-sheet in Icecat.
AVM 4023125024252 user manual (3.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points AVM FRITZ!Box WLAN 3270 wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Black, Red, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Tabletop router Black, Red, White
  • - Dual-band (2.4 GHz / 5 GHz) Wi-Fi 4 (802.11n) 300 Mbit/s
  • - Fast Ethernet
  • - Ethernet LAN (RJ-45) ports: 4
  • - USB port
More>>>
Wireless LAN features
Wi-Fi band *
Dual-band (2.4 GHz / 5 GHz)
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
WLAN data transfer rate (max) *
300 Mbit/s
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Network
Ethernet LAN *
Yes
Ethernet LAN interface type *
Fast Ethernet
Ethernet LAN data rates
10, 100 Mbit/s
Networking standards
IEEE 802.11a, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
Dynamic DNS (DDNS)
Yes
VPN Passthrough
Yes
Mobile network
3G
No
4G
No
DSL features
ADSL
Yes
ADSL2
Yes
ADSL2+
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
USB port *
Yes
USB 2.0 ports quantity
1
Security
Firewall
Yes
Protocols
DHCP server
Yes
Design
Product colour
Black, Red, White
LED indicators
LAN, Power, WLAN
Product type *
Tabletop router
Packaging content
Cables included
LAN (RJ-45)
Antenna
Antenna design *
External
Antennas quantity
3
Power
Power source type *
AC
AC input voltage
230 V
AC input frequency
50 Hz
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
System requirements
Browser supported
n-ternet Explorer version 8.0+, Firefox 7.0+
Weight & dimensions
Width
210 mm
Depth
155 mm
Height
25 mm
Source Testseek summary Average rating
Reviews
Updated:
2013-02-14 02:37:48
Uk has collected 10 expert reviews for AVM FRITZ!Box WLAN 3270 wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Black, Red, White and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
pcadvisor.co.uk
Updated:
2013-02-14 02:37:47
AVM's flagship model, the AVM FritzBox 7390, is one of the most impressive wireless routers around. It offers strong range and performance on both 2.4GHz and 5GHz wireless networks, has a particularly well-designed and user-friendly software interface...
Bottom line Limiting routing and telephony functions makes sense if you don't need these advanced features on a broadband router. But crippling wired and wireless performance is less welcome considering the high price for the AVM FRITZ!Box 3270. If you're tempted...
50%
expertreviews.co.uk
Updated:
2013-02-14 02:37:47
The Fritz!Box WLAN 3270 is a less expensive alternative to the Ultimate award-winning AVM Fritz!Box Fon WLAN 7390. Like the 7390, the 3270 is a dual band ADSL and VDSL modem router with a USB2 port to which you can connect USB drives and printers, but...
Bottom line The 7390 is the better buy, but this is still a high-quality cheaper alternative...
100%
computeractive.co.uk
Updated:
2013-02-14 02:37:47
Although the new Fritzbox 3270 is one of AVM's least expensive broadband routers, at £140 it is still not cheap. It does have some features rarely found on cheaper models, though, and it can either be connected to a separate cable broadband modem, or u...
Good Clear and simple interface; 2.4GHz and 5GHz wireless; 3G dongle support; VoIP features...
Bad Expensive; 100Mbits/sec network ports; cannot use both frequencies concurrently...
0%
techradar.com
Updated:
2013-04-13 02:44:18
The AVM Fritz!Box 7390 was a massively impressive, if over specified do-it-all wireless router. It also happened to be one of the first dual-band 802.11n routers we'd tested. While that router remains priced in the £200 (around $310) region, AVM has relea...
Good Friendly interface, 5GHz support...
Bad No mixed, mode frequency, 100BaseT LAN ports...
Bottom line Over a year and half has passed since the Friz!Box 7390 was released and dual-band routers, while not quite the norm, are in abundance. This means any weaknesses of a dual-band router are really going to be highlighted. With competition stiff for dual-ba...
60%
techradar.com/au/
Updated:
2015-04-29 03:15:23
The AVM Fritz!Box 7390 was a massively impressive, if over specified do-it-all wireless router. It also happened to be one of the first dual-band 802.11n routers we'd tested.While that router remains priced in the £200 (around $310) region, AVM has releas...
Good Friendly interface, 5GHz support...
Bad No mixedmode frequency, 100BaseT LAN ports...
Bottom line As with its more accomplished older brother, the AVM Fritz!Box 7390, at its heart the AVM Fritz!Box 3270 has a beautifully friendly web-based interface. It's quick and responsive in use and provides a friendly face to what could be an overly complicated d...
60%
zdnet.com
Updated:
2015-04-29 03:15:23
In contrast to many other network equipment manufacturers, German ADSL router specialist AVM has a relatively small hardware catalogue that it updates infrequently, preferring instead to add new features to existing products through firmware updates. But...
0%
Country Distributor
Deutschland 1 distributor(s)