location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 7000 series Smart LED TV 37PFL7666T/12

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
7000 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Smart LED TV 37PFL7666T/12
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
37PFL7666T/12
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581593797
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 162811
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Philips 37PFL7666T/12 user manual (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips 7000 series Smart LED TV 37PFL7666T/12
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flat 94 cm (37") LED Edge-LED
  • - Full HD 1920 x 1080 pixels 16:9
  • - 450 cd/m² 2 ms PMR (Perfect Motion Rate) 400 Hz
  • - DVB-C, DVB-T, DVB-T2 NTSC, PAL, SECAM
  • - Smart TV Internet TV
  • - Wi-Fi Ethernet LAN
  • - VESA mounting 200 x 200 mm
  • - 54 W
More>>>
Display
Display diagonal *
94 cm (37")
HD type *
Full HD
Display technology *
LED
LED backlighting type
Edge-LED
Screen shape *
Flat
Native aspect ratio *
16:9
Display brightness *
450 cd/m²
Response time
2 ms
Motion interpolation technology *
PMR (Perfect Motion Rate) 400 Hz
Native refresh rate
60 Hz
Contrast ratio (dynamic)
500000:1
Display resolution *
1920 x 1080 pixels
Display diagonal (metric)
94 cm
Peak luminance ratio
65%
TV tuner
Tuner type *
Analog & digital
Analog signal format system *
NTSC, PAL, SECAM
Digital signal format system *
DVB-C, DVB-T, DVB-T2
Smart TV
Smart TV *
Yes
Internet TV *
Yes
Audio
Number of speakers *
2
RMS rated power *
28 W
Auto volume leveller
Yes
Network
Wi-Fi *
Yes
Bluetooth *
No
Ethernet LAN *
Yes
Web browser
Yes
Design
Product colour *
Silver
VESA mounting *
Yes
Panel mounting interface
200 x 200 mm
On/off switch
Yes
Rollable display
No
Signal strength indication
Yes
Performance
Teletext function
Yes
Teletext
1200 pages
Teletext standards
Hyper-text
Video formats supported
AVC, AVI, H.264, MKV, MPEG1, MPEG2, MPEG4, VC-1, WMV9
Audio formats supported
AAC, MP3, WMA
Image formats supported
JPEG
Ambient light sensor
Yes
Picture processing technology
Philips Pixel Precise HD
High Dynamic Range (HDR) supported *
No
USB recording
Yes
Ports & interfaces
Audio Return Channel (ARC)
Yes
Ports & interfaces
Mobile High-Definition Link (MHL)
No
PC in (D-Sub) *
Yes
VGA (D-Sub) ports quantity
1
DVI port
No
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
Component video (YPbPr/YCbCr) in
1
Digital audio optical out
1
Headphone outputs
1
SCART ports quantity
1
RF connector type
IEC
Common interface (CI) *
No
Common interface Plus (CI+) *
Yes
HDMI ports quantity *
4
Card reader integrated
Yes
Compatible memory cards
SD
Consumer Electronics Control (CEC)
EasyLink
Management features
Electronic Programme Guide (EPG)
Yes
Programming period
8 day(s)
ECO mode
Yes
Auto power off
Yes
Firmware upgradeable
Yes
Firmware upgradeable via
Auto upgrade wizard, Network, USB
Power
Power consumption (typical) *
54 W
Power consumption (standby) *
0.15 W
Power consumption (off)
0.01 W
AC input voltage
220-240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width (with stand)
880 mm
Depth (with stand)
235 mm
Height (with stand)
596 mm
Weight (with stand)
12.7 kg
Width (without stand)
880 mm
Depth (without stand)
38.5 mm
Height (without stand)
523 mm
Weight (without stand)
10.4 kg
Packaging data
Package width
953 mm
Package depth
158 mm
Package height
630 mm
Packaging content
Desktop stand
Yes
Cables included
AC
Remote control included
Yes
Other features
Annual energy consumption
79 kWh
Presence of lead
Yes
Energy efficiency class (old)
A