location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips PD7042 17.8 cm (7") 480 x 234 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PD7042
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PD7042/05
Category:
DVD/Blu-Ray players that can are lightweight and portable. Some have an integral screen, others need to be attached to an external monitor.
Portable DVD/Blu-Ray Players Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88401
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:40:32
The date of the most recent change of this product data-sheet in Icecat.
Features
Analog signal format system
NTSC, PAL
Playback disc formats *
CD audio, SVCD, VCD
Disc types supported *
CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW
Playback modes
Fast forward, Fast reverse, Repeat, Shuffle
TV tuner integrated
No
Display
Display diagonal *
17.8 cm (7")
Display resolution *
480 x 234 pixels
Display *
LCD
Display diagonal (metric)
18 cm
Aspect ratio
16:9
Second display
Yes
Audio
MP3 bit rates
32 - 320 Kbit/s
Ports & interfaces
Headphone outputs *
2
Headphone connectivity
3.5 mm
DC-in jack
Yes
AV output
Yes
AV input
Yes
Loudspeakers
Built-in speaker(s) *
Yes
Speaker power
0.25 W
File formats
Video formats supported *
DIVX, MPEG4
Audio formats supported
MP3
Image formats supported
JPG
Storage
Card reader integrated *
No
Built-in HDD
No
Power
Power source type *
AC, Battery
Power
AC input frequency
50 - 60 Hz
Battery life (max)
2 h
AC input voltage
110-240 V
Weight & dimensions
Width
200 mm
Depth
77 mm
Height
155 mm
Weight
1.27 kg
Technical details
Battery charge indicator
Yes
Case or master carton quantity
3 pc(s)
Case or master carton weight
7.93 kg
Gross weight of outer carton
8.148 kg
Net weight of outer carton
6.381 kg
Packaging net weight
2.127 kg
Packaging tare weight
0.449 kg
Quantity outer carton
3 pc(s)
Shockproof
Yes
Tare weight outer carton
1.767 kg
Pouch
Yes
Packaging data
Package weight
2.58 kg
Packaging content
Manual
Yes
Cables included
AV
AC adapter included
Yes
Car kit
Yes
Headphones included
Yes
Other features
Package dimensions (WxDxH)
362 x 90 x 350 mm
Package weight
2.576 kg