location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Portable DVD Player PD7060/05

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Portable DVD Player PD7060/05
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PD7060/05
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581530846
Category:
DVD/Blu-Ray players that can are lightweight and portable. Some have an integral screen, others need to be attached to an external monitor.
Portable DVD/Blu-Ray Players Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122188
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2025 11:03:27
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips PD7060/05 user manual (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Features
Product type *
Portable DVD player
Form factor *
Convertible
Product colour *
Black, Silver
Analog signal format system
NTSC, PAL
Playback disc formats *
CD audio, CD video, DVD-Audio, DVD-Video, MP3, SVCD
Disc types supported *
CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW
LED indicators
Yes
Anti-shock system
Yes
Display
Display diagonal *
17.8 cm (7")
Display resolution *
800 x 480 pixels
Display *
LCD
Display diagonal (metric)
18 cm
Audio
Audio decoders
Dolby Digital
MP3 bit rates
32 - 320 Kbit/s
WMA bit rates
32 - 192 Kbit/s
Signal-to-Noise Ratio (SNR)
80 dB
Ports & interfaces
Headphone outputs *
1
Headphone connectivity
3.5 mm
Composite video out
1
DC-in jack
Yes
AV output
Yes
Loudspeakers
Built-in speaker(s) *
Yes
File formats
Video formats supported *
DIVX, MPEG4
Storage
Card reader integrated *
Yes
Compatible memory cards
SD, SDHC
Power
Power source type *
AC, Battery
Power
AC input frequency
50 - 60 Hz
Battery life (max)
6 h
Rechargeable
Yes
AC input voltage
110 - 240 V
Operating voltage
9 V
Weight & dimensions
Width
197 mm
Depth
166 mm
Height
31 mm
Weight
830 g
Technical details
Case or master carton quantity
3 pc(s)
Case or master carton weight
4.12 kg
Shockproof
Yes
Case or master carton dimensions (W x D x H)
225 x 245 x 270 mm
Master (outer) case gross weight
4.12 kg
Packaging data
Package type
D-box
Package width
235 mm
Package depth
70 mm
Package height
255 mm
Packaging content
Remote control included
Yes
Manual
Yes
Cables included
AV
AC adapter included
Yes
Car kit
Yes
Mounting brackets included
Yes
Other features
Package dimensions (WxDxH)
197 x 166 x 31 mm