location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet 2820 Laser A4 600 x 600 DPI 19 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2820
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q3948A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160742113 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 230555
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:07:32
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Jul 2009
Product end of life date
standard (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet 2820 Laser A4 600 x 600 DPI 19 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 600 x 600 DPI
  • - A4 19 ppm
  • - Colour copying Colour scanning
  • - USB port Ethernet LAN
  • - Internal memory: 96 MB Built-in processor NXP ColdFire 264 MHz
  • - 31.6 kg
More>>>
Printing
Duplex printing mode
Manual
Print resolution colour
600 x 600 DPI
Print technology *
Laser
Printing *
Colour printing
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
19 ppm
Print speed (colour, normal quality, A4/US Letter)
4 ppm
Time to first page (black, normal)
18 s
Copying
Duplex copying *
Yes
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
19 cpm
Copy speed (colour, normal quality, A4)
4 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
PC free copying
Yes
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan resolution
19200 x 19200 DPI
Maximum scan area
216 x 356 mm
Scanner type *
Flatbed & ADF scanner
Image formats supported
BMP, EXIF, GIF, JPG, PCX, PNG, TIF
Document formats supported
HTML, PDF, RTF, TXT
Input colour depth
24 bit
Output colour depth
42 bit
Greyscale levels
256
Fax
Faxing *
No
Features
Maximum duty cycle *
30000 pages per month
Digital sender
No
Page description languages
PCL 6, PostScript 3
Input & output capacity
Total number of input trays *
1
Total input capacity *
125 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
125 sheets
Paper input type
Paper tray, Sheetfed
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Maximum number of input trays
2
Maximum input capacity
375 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Paper handling
Paper tray media types *
Bond paper, Card stock, Envelopes, Glossy paper, Labels, Plain paper, Pre-printed, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
B5, C5, DL
Paper tray media weight
60 - 177 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Memory slots
1
Card reader integrated
No
Internal memory *
96 MB
Built-in processor
Yes
Processor family
NXP ColdFire
Processor frequency
264 MHz
Mac compatibility
Yes
Minimum system requirements
VGA 800 x 600 px IE 5.5+ CD/DVD-ROM
Design
Product colour *
Black, White
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Touchscreen
No
Display number of lines
2 lines
System requirements
Mac operating systems supported
Yes
Minimum RAM
192 MB
Minimum storage drive space
550 MB
Minimum processor
Intel Pentium II
Weight & dimensions
Width
498 mm
Depth
532 mm
Height
525 mm
Weight
31.6 kg
Packaging content
Drivers included
Yes
Other features
Networking features
Fast Ethernet
Network ready
Yes
Compatible operating systems
Windows 2000 Windows XP Home Windows XP Professional Windows Vista Mac OS X 9.2.2 Mac OS X 10.2.8 Mac OS X 10.3.x
All-in-one functions
Copy, Print, Scan
Colour all-in-one functions
Copy, Print, Scan
Colour faxing
Yes
Colour scanning
Yes
Networking standards
IEEE 802.3, IEEE 802.3u
Resizing
Yes
Scanner integrated
Yes
Colour copy capability
Yes
Source Testseek summary Average rating
Reviews
Updated:
2015-01-10 03:02:27
Uk has collected 2 expert reviews for HP LaserJet 2820 Laser A4 600 x 600 DPI 19 ppm and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
expertreviews.co.uk
Updated:
2015-01-10 03:02:27
The price of colour laser printers has fallen dramatically in the past couple of years, but sadly multifunction peripherals (MFPs) havent. HP is aiming to redress the balance with its Color LaserJet 2820, a printer, scanner and copier built on a fo...
60%
trustedreviews.com
Updated:
2015-01-10 03:02:27
HP has just introduced a new category of multifunction printer, the Color LaserJet 2800 series, of which the 2820 is the entry-level offering. This is a printer-copier-scanner device, based not on an ink-jet printer, but on HP's colour laser engine, as us...
60%