location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus Photo R2880

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson Stylus Photo R2880
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CA16305
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 203098
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:24:54
The date of the most recent change of this product data-sheet in Icecat.
Features
Printing colours *
Cyan, Light Cyan, Matte black, Photo black, Yellow
Print head nozzles
180
Colour *
Yes
Number of print cartridges *
8
Printing
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
9 ppm
Input & output capacity
Auto document feeder (ADF) input capacity
120 sheets
Paper handling
Standard media sizes
DIN A3, DIN A4
Maximum print size
297 x 420 mm
Maximum ISO A-series paper size *
A3
ISO A-series sizes (A0...A9) *
A3, A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Performance
Acoustic pressure emissions
40 dB
Buffer size
256 KB
Sound power level (printing)
51 dB
Design
Market positioning *
Home & office
Country of origin
China
Power
Power consumption (printing) *
20 W
System requirements
Mac compatibility
Yes
Compatible operating systems
-Windows 2000, XP, Vista -Mac OS X 10.3.9 +
Operational conditions
Recommended operating temperature range (T-T)
10 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Weight
12 kg
Packaging data
Quantity per pack
1 pc(s)
Bundled software
Epson Creativity Suite: Epson Easy Photo Print, Epson Camera Raw Plug-in per Creativity Suite, Epson Print CD, Epson File Manager, Epson Web to Page, Adobe Elements 5 (PC) & 4 (Mac)
Package width
455 mm
Package depth
685 mm
Package height
305 mm
Package weight
16.2 kg
Logistics data
Pallet gross width
120 cm
Pallet gross height
100 cm
Products per pallet layer
2 pc(s)
Products per pallet layer (UK)
3 pc(s)
Products per pallet (UK)
18 pc(s)
Pallet length (UK)
198 cm
Products per pallet
12 pc(s)
Other features
Dimensions (WxDxH)
214 x 616 x 322 mm
Print technology
Inkjet
Interface
USB 2.0
DVD/CD printing
Yes
Ink drop
3,0 pl
Supported media weight(s)
64 - 255 g/m²
Country Distributor
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)