location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL C1765nfw LED A4 600 x 600 DPI 15 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C1765nfw
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
210-41120 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 164957
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2021 14:49:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL C1765nfw LED A4 600 x 600 DPI 15 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business LED Colour printing
  • - 600 x 600 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 15 ppm
  • - Colour copying Mono scanning Mono faxing
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 128 MB 295 MHz
  • - 15.5 kg
More>>>
Printing
Print technology *
LED
Printing *
Colour printing
Duplex printing *
No
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
15 ppm
Print speed (colour, normal quality, A4/US Letter)
12 ppm
Time to first page (black, normal)
16 s
Time to first page (colour, normal)
22 s
Copying
Duplex copying *
No
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
15 cpm
Copy speed (colour, normal quality, A4)
12 cpm
Time to first copy (black, normal)
24 s
Time to first copy (colour, normal)
40 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
N-in-1 copy function (N=)
2
Scanning
Duplex scanning *
No
Scanning *
Mono scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan resolution
4800 x 4800 DPI
Maximum scan area
A4 / Letter (216 x 297)
Scanner type *
Flatbed & ADF scanner
Scan to
E-mail, FTP, USB
Image formats supported
JPG, TIF
Document formats supported
PDF
Input colour depth
24 bit
Fax
Duplex faxing
No
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Fax memory
2 MB
Fax forwarding
Yes
Fax broadcasting
99 locations
Fax delayed sending
Yes
Distinctive ring
Yes
Features
Maximum duty cycle *
30000 pages per month
Digital sender
No
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
GDI
Input & output capacity
Total number of input trays *
1
Total input capacity *
150 sheets
Total output capacity *
100 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
15 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Coated paper, Envelopes, Labels, Plain paper, Recycled paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Folio, Hagaki card, Legal, Letter
Envelopes sizes
7 3/4, C5, DL
Custom media width
76.2 - 215.9 mm
Paper handling
Custom media length
127 - 355.6 mm
Paper tray media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
Yes
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11b, 802.11g
Security algorithms
128-bit WEP, 64-bit WEP, WPA-AES, WPA-TKIP, WPS
Supported network protocols (IPv4)
TCP/IP, HTTP, Port 9100, LPD/LPR, BOOTP, DHCP, RARP, Auto IP, DNS, mDNS
Supported network protocols (IPv6)
TCP/IP, HTTP, Port 9100, LPD/LPR, BOOTP, DHCP, RARP, Auto IP, DNS, mDNS
Management protocols
SNMPv1/v2
Performance
Card reader integrated
No
Internal memory *
128 MB
Processor frequency
295 MHz
Mac compatibility
Yes
Design
Product colour *
Black
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display number of lines
4 lines
Display number of characters
20
Power
Power consumption (average operating)
280 W
Power consumption (PowerSave)
10 W
Power consumption (standby)
40 W
Power consumption (off)
2 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64
Operational conditions
Operating relative humidity (H-H)
15 - 85%
Storage temperature (T-T)
5 - 32 °C
Operating temperature (T-T)
0 - 3100 °C
Operating temperature (T-T)
41 - 90 °F
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
410 mm
Depth
379 mm
Height
338 mm
Weight
15.5 kg
Packaging data
Package width
561 mm
Package depth
530 mm
Package height
505 mm
Package weight
18.3 kg
Other features
Networking features
Fast Ethernet
Scan file formats
JPG, PDF, TIFF
Fax polling
Yes
Flash memory
16 MB
All-in-one functions
Copy, Fax, Print, Scan
Colour all-in-one functions
Copy, Print
Connectivity technology
Wired & Wireless
Networking standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u
Source Testseek summary Average rating
Reviews
Updated:
2013-02-14 04:29:23
Uk has collected 13 expert reviews for DELL C1765nfw LED A4 600 x 600 DPI 15 ppm Wi-Fi and the average expert rating is 62 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
62%
Source Review comments Score
trustedreviews.com
Updated:
2013-02-14 04:29:23
When Dell first introduced its range of LED printers and all-in-ones, we were impressed by the size and print quality they shared, but disappointed by their price and running costs. Now the company has introduced the C1765nfw, which looks very similar to...
Good Simple LED print engine, Low maintenance, lifetime drum, Small footprint for class...
Bad Very high colour page cost, Android print app doesn't work, No duplex...
60%
expertreviews.co.uk
Updated:
2013-02-14 04:29:23
Dell's C1765nfw is a colour multifunction peripheral (MFP) built around a compact laser-class printer, except it actually uses LED light to create the page image. The results are comparable, but LED-based systems have fewer moving parts and are more co...
Bottom line A decent colour LED MFP that's spoiled by huge running costs...
40%
itproportal.com
Updated:
2013-02-14 04:29:23
The Dell C1765nfw Colour Multifunction Printer is a compact MFP suitable for a micro or home office which retails at £240. It's even small enough to serve as a personal printer in any size office. During our testing, its overall output quality proved a bi...
Good Compact device, Good graphics output quality, USB, WiFi and Ethernet connectivity...
Bad Lacks autoduplexer, Slightly belowpar text, A little slow for an MFP of its price...
Bottom line The Dell C1765nfw Colour Multifunction Printer is a compact, capable LED-based multifunction printer that boasts good output quality, especially for graphics, but is a little sluggish for its price. There are alternatives in this price range, such as th...
70%
pcadvisor.co.uk
Updated:
2013-02-14 04:29:23
Dell clearly had small businesses in mind when it designed the Dell C1765nfw. It has a comparatively modest footprint, a full set of multifunction capabilities and straightforward instructions. And yet it still manages to miss several obvious opportuni...
Bottom line The Dell C1765nfw has good connectivity plus above average speed and picture quality but has design idiosyncrasies, lacks a few important features and toner is pricey...
60%
alphr.com
Updated:
2013-04-04 00:30:48
HP's all-in-one printers have dominated the A-List Business Laser category recently, and for good reason – they offer superb value, quality, speed and features. Dell aims to break this stranglehold, offering a low-cost and speedy LED-based alternative. D...
Bottom line A compact LED all-in-one with faultless print and scan quality, but it isn't the most feature-packed...
67%
macworld.co.uk
Updated:
2015-06-26 05:39:54
It’s not often that Macworld recommends Dell hardware to its readers. However, there aren’t many colour laser printers available for £200.00 or less, so the Dell C7165nf is a good option for home workers or small businesses that need an affordable work...
Good fast, affordable laser printer, 30,000ppm duty cycle, iOS and Android apps, USB and Ethernet...
Bad big and bulky, no wifi, modest capacity, colour printing is expensive...
60%
pcmag.com
Updated:
2013-02-14 04:29:23
The Dell C1765nfw Color Multifunction Printer$324.99 at Dell is a compact MFP suitable for a micro or home office. It's even small enough to serve as a personal printer in any size office. In our testing, its overall output quality was a bit above par, wi...
Good Compact. Good output quality, especially for graphics. Includes PaperPort document management software.
Bad Lacks auto-duplexer. Slightly below-par text. A little slow for an MFP of its price...
Bottom line The Dell C1765nfw Color Multifunction Printer is a compact, capable LED-based multifunction printer that has good output quality, especially for graphics, but is a little sluggish for its price...
70%
computershopper.com
Updated:
2013-04-24 22:51:49
Small, light, and inexpensive is the order of the day in this, our third review of Dell’s most recent round of updates to its line of LED laser-class printers. So far, we’ve looked at two single-function models: the and . Here, we’re reviewing Dell’s...
Good Good print quality, Easy to set up and use, Small and light weight, Good copy and scan quality...
Bad High cost per page, Short on mobile device support, No auto-duplexing print engine or ADF, Limited Internet/cloud support, Sluggish print speeds, Antiquated control panel...
Bottom line This laser-class LED multifunction color printer prints good-looking documents, but it’s relatively slow and short on features (such as automatic two-sided printing and cloud-site support), and its cost per page is too high...
50%
techworld.com
Updated:
2015-06-26 05:39:54
It's not often that Macworld recommends Dell hardware to its readers. However, there aren't many colour laser printers available for £200.00 or less, so the Dell C7165nf is a good option for home workers or small businesses that need an affordable workhor...
Bottom line A solid printer but toner cartridges are quite expensive, at £61.20 each. The black toner lasts for 2000 pages, which works out at 3.1p per page. That's not too bad, but the colour cartridges only provide 1400 pages, which amounts to a hefty 13.1p per pag...
0%
Digitaltrends.com
Updated:
2015-06-26 05:39:54
You probably know Dell for its laptops, desktops, and servers, but the company has also been selling printers for years, like the C1765nf Color Multifunction Printer (MFP). Take one look at the unassuming black box design, and you might say, “It's a laser...
Good Good speed, Very good output quality, Automatic document feeder, PaperPort utility included...
Bad No WiFi in this model, No automatic duplexer, Supplies are expensive, Can't print on certain papers...
Bottom line For a reasonably priced laser-like MFP, the Dell 1765nf provides a lot of value. While small office/home office centric, it is a useful device even for general home use. Output quality is very good. The C1765nf not only prints copies at a reasonable and...
80%
Brand Image Product code Product Stock Price from
DELL H815dw Laser A4 1200 x 1200 DPI 40 ppm Wi-Fi DELL H815dw Laser A4 1200 x 1200 DPI 40 ppm Wi-Fi
(show image)
210-AEPO H815dw
DELL B2375dnf Laser A4 600 x 600 DPI 38 ppm DELL B2375dnf Laser A4 600 x 600 DPI 38 ppm
(show image)
210-ABNU B2375dnf
DELL B1265dnf Laser A4 600 x 1200 DPI 28 ppm DELL B1265dnf Laser A4 600 x 1200 DPI 28 ppm
(show image)
210-40437 B1265dnf
DELL 2355dn Laser A4 600 x 1200 DPI 33 ppm DELL 2355dn Laser A4 600 x 1200 DPI 33 ppm
(show image)
210-34529 2355dn
Country Distributor
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)