



only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
All VisaPure brushes have unique 5-in-1 bristle technology. Each bristle is polished twice and silky soft ends ensure a smooth glide. VisaPure bristles are extra long for absolute skin comfort. To ensure efficacy, VisaPure bristles are up to 3x smaller than your pores and dense brush reach more pores in one treatment to give a soft, luxurious feel whilst cleansing. The bristle material is specially selected to be water resistant.
Specially designed bristle shape: the shorter bristles gently exfoliate while the longer ones wipe away the dead skin cells.
Simply click on or click off the brush head. Easy to fit, our brush heads are compatible across all Visapure models.
The silky soft bristle material of all our VisaPure brush heads is a specially chosen, delicate nylon. This helps to ensure the brush heads are super easy to clean and keep fresh.
Cleansing with VisaPure means that you remove more make up residue and dull and dead skin cells. Thanks to the deep cleansing effect, your favorite skincare products such as creams, serums and essences are better absorbed by the skin.
For best results, replace the brush every 6 months. The brush is easy to replace by simply pulling off the brush from the device.




Brand | Image | Product code | Product | Stock | Price from |
![]() |
(show image) |
SC5371/10 | SC5371/10 |
![]() |
— |
![]() |
(show image) |
SC5363/10 | SC5363/10 |
![]() |
— |
![]() |
(show image) |
SC5278/15 | SC5278/15 |
![]() |
— |
![]() |
(show image) |
SC5360/10 | SC5360/10 |
![]() |
— |
![]() |
(show image) |
SC5273/13 | SC5273/13 |
![]() |
— |
![]() |
(show image) |
SC5275/38 | SC5275/38 |
![]() |
— |
![]() |
(show image) |
SC5470/10 | SC5470/10 |
![]() |
— |
![]() |
(show image) |
SC5275/16 | SC5275/16 |
![]() |
— |
![]() |
(show image) |
SC5275/34 | SC5275/34 |
![]() |
— |
![]() |
(show image) |
SC5265/36 | SC5265/36 |
![]() |
— |
Country | Distributor |
---|---|
![]() |
1 distributor(s) |
If you represent a supplier and want to include your information here, please contact us.