location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Avery General Usage Labels, White, 70 x 67,7 mm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Avery Check ‘Avery’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
General Usage Labels, White, 70 x 67,7 mm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3661
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4004182036617
Category:
Print your own professional looking labels!
Printer Labels Check ‘Avery’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Avery: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50440
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Nov 2021 09:53:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Avery General Usage Labels, White, 70 x 67,7 mm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Self-adhesive printer label
  • - A4 Purpose: Universal
  • - Rectangle White
  • - Material: Paper
  • - Print technology: Laser/Inkjet
  • - Adhesive type: Permanent
  • - Labels per pack: 1200 pc(s)
More>>>
Brand Image Product code Product Stock Price from
Avery

Avery 6091 printer label White Self-adhesive printer label
(show image)
6091 6091 0.00
(excl. VAT)
0 (incl. VAT)
Avery

Avery 4781 printer label White Self-adhesive printer label
(show image)
4781 4781 0.00
(excl. VAT)
0 (incl. VAT)
Avery

Avery 4782 printer label White Self-adhesive printer label
(show image)
4782 4782 0.00
(excl. VAT)
0 (incl. VAT)
Avery

Avery 4780 printer label White Self-adhesive printer label
(show image)
4780 4780 0.00
(excl. VAT)
0 (incl. VAT)
Avery

Avery Coloured Labels, Red, 210 x 297 mm
(show image)
3470 Coloured Labels, Red, 210 x 297 mm 0.00
(excl. VAT)
0 (incl. VAT)
Avery

Avery Coloured Labels, Blue, 210 x 297 mm
(show image)
3471 Coloured Labels, Blue, 210 x 297 mm 0.00
(excl. VAT)
0 (incl. VAT)
Avery

Avery Coloured Labels, Green, 210 x 297 mm
(show image)
3472 Coloured Labels, Green, 210 x 297 mm 0.00
(excl. VAT)
0 (incl. VAT)
Avery

Avery Coloured Labels, Yellow, 210 x 297 mm
(show image)
3473 Coloured Labels, Yellow, 210 x 297 mm 0.00
(excl. VAT)
0 (incl. VAT)
Avery

Avery 3490 printer label White Self-adhesive printer label
(show image)
3490 3490 0.00
(excl. VAT)
0 (incl. VAT)
Avery

Avery General Usage Labels, White, 105 x 33,8 mm
(show image)
3665 General Usage Labels, White, 105 x 33,8 mm 0.00
(excl. VAT)
0 (incl. VAT)