location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson B-500DN inkjet printer Colour 5760 x 1440 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B-500DN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CA03211BY
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 120090
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jan 2020 11:34:33
The date of the most recent change of this product data-sheet in Icecat.
Features
Duplex printing *
Yes
Colour *
Yes
Maximum duty cycle *
20000 pages per month
Printing
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
91 ppm
Time to first page (black, normal)
3 s
Input & output capacity
Total input capacity *
650 sheets
Auto document feeder (ADF) input capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Legal
Performance
Internal memory *
32 MB
Sound power level (printing)
55.3 dB
Sound power level (standby)
12.6 dB
Design
Market positioning *
Home & office
System requirements
Compatible operating systems
-Windows 98/Me/2000/XP/Vista/Server 2003/XP x64/Vista x64/Server 2003 x64 -Citrix Presentation Server 4.5 Platinum
Operational conditions
Recommended operating temperature range (T-T)
10 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Weight
10.7 kg
Other features
Dimensions (WxDxH)
480 x 420 x 312 mm
Print technology
Inkjet
Interface
USB 2.0
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 08:07:55
Uk has collected 7 expert reviews for Epson B-500DN inkjet printer Colour 5760 x 1440 DPI A4 and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
itreviews.com
Updated:
2011-09-26 08:07:55
Epson makes a good case for the B-500DN to be considered against colour office lasers. It costs roughly the same to buy, is much cheaper and easier to run, has a fair turn of speed, gives good text and graphics and excellent photos. It might look a bi...
0%
alphr.com
Updated:
2011-09-26 08:07:55
Small businesses with only an occasional urge for colour printing can find themselves paying a premium as the costs per page for most colour laser printers can be prohibitively high for infrequent use. However, Epson's latest Business Inkjet B-500DN cl...
Bottom line Printing costs may be impressive but their quality is less so - entry level laser rivals can breathe easy again...
50%
expertreviews.co.uk
Updated:
2011-09-26 08:07:55
Several manufacturers claim that business inkjets will soon rival their laser counterparts for cost, speed and quality. Epsons B-500DN is one of the latest. Its designed for heavy use, with a maximum monthly duty cycle of 20,000 pages. Once connec...
100%
gcn.com
Updated:
2011-09-26 08:07:55
—Printers When printing, the B-500DN is surprisingly fast. Given that inkjet technology is generally slower than laser printing, we expected a long wait. However, the B-500DN crunched our text and graphical test documents in identical times of 1 minut...
Good Extremely easy to install, good color accuracy...
Bad Text is not as sharp as a laser printer’s output, speeds are slightly slower than most covered in this review...
0%
trustedreviews.com
Updated:
2011-09-26 08:07:55
There's quite a trend among printer makers to produce bigger, heavier-weight inkjets to challenge the dominance of laser printers in offices. First HP and now Epson with its B-500DN, have produced machines claimed to be as cheap to run and nearly as fast...
90%
Brand Image Product code Product Stock Price from
Epson B-300 inkjet printer Colour 5760 x 1440 DPI A4 Epson B-300 inkjet printer Colour 5760 x 1440 DPI A4
(show image)
C11CA03261BY B-300 0.00
(excl. VAT)
0 (incl. VAT)