location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Konica Minolta PagePro 1350W 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Konica Minolta Check ‘Konica Minolta’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PagePro 1350W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4136212
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Konica Minolta’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Konica Minolta: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43534
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Konica Minolta PagePro 1350W 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - A4 20 ppm
  • - Maximum duty cycle: 15000 pages per month
  • - Total input capacity: 150 sheets Total output capacity: 100 sheets
  • - Internal memory: 8 MB Built-in processor 48 MHz
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2011-08-01 21:14:11
Uk has collected 5 expert reviews for Konica Minolta PagePro 1350W 1200 x 1200 DPI A4 and the average expert rating is 61 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
61%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-08-01 21:14:10
Not even with a bag over its head. Nice idea, but decidedly ropey in execution. Konica Minolta have made some excellent printers in the past, and this model is designed to be affordable. And indeed value seems to be a strong point, with a lowish pu...
20%
smartcomputing.com
Updated:
2011-08-01 21:14:10
To me, printers are boring. They are only there to handle one mundane job: printing. It’s not very exciting, but it’s necessary, and eventually, you have to say goodbye to that old inkjet printer. My old HP inkjet hasn’t printed in color...
0%
hardwarecentral.com
Updated:
2011-08-01 21:14:10
When we...
0%
Brand Image Product code Product Stock Price from
Konica Minolta

Konica Minolta PagePro 4650EN 1200 x 1200 DPI A4
(show image)
9968000007 PagePro 4650EN 0.00
(excl. VAT)
0 (incl. VAT)
Konica Minolta

Konica Minolta PagePro 5650EN 1200 x 1200 DPI A4
(show image)
9968000008 PagePro 5650EN 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)