location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS Eee PC 900 Intel® Celeron® M Netbook 22.6 cm (8.9") 1 GB DDR2-SDRAM Linux Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Eee PC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EEE PC 900
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EEEPC900-BK024
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 202353
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jan 2025 04:58:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS Eee PC 900 Intel® Celeron® M Netbook 22.6 cm (8.9") 1 GB DDR2-SDRAM Linux Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Netbook Black
  • - Intel® Celeron® M 0.9 GHz
  • - 22.6 cm (8.9") 1024 x 600 pixels 5:3
  • - 1 GB DDR2-SDRAM
  • - 4.5 h 36 W
  • - Linux
More>>>
Design
Product type *
Netbook
Product colour *
Black
Display
Display diagonal *
22.6 cm (8.9")
Display resolution *
1024 x 600 pixels
Native aspect ratio
5:3
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron® M
Processor frequency *
0.9 GHz
Memory
Internal memory *
1 GB
Internal memory type
DDR2-SDRAM
Storage
HDD capacity
20 GB
Card reader integrated
Yes
Camera
Front camera resolution (numeric)
1.3 MP
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
VGA (D-Sub) ports quantity
1
Headphone outputs
1
Microphone in
Yes
Software
Operating system installed *
Linux
Battery
Number of battery cells
4
Battery life (max)
4.5 h
Power
AC adapter power
36 W
AC adapter input voltage
100 - 240 V
AC adapter output voltage
12 V
DC-in jack
Yes
Weight & dimensions
Width
225 mm
Depth
170 mm
Weight *
990 g
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 19:24:50
Uk has collected 56 expert reviews for ASUS Eee PC 900 Intel® Celeron® M Netbook 22.6 cm (8.9") 1 GB DDR2-SDRAM Linux Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
techdigest.tv
Updated:
2016-11-14 19:24:42
Still, I certainly wouldn't turn my nose down to a new 5800mAh battery for just a tenner, which will replace the current 4400mAh. There's also been a bit of disquiet over the actual batteries themselves, with the US market receiving the longer-life 5800mA...
0%
gadgetshow.channel5.com
Updated:
2016-11-14 19:24:42
Asus's second gen version of the hit ultra-portable Eee PC comes in the same shell as the original 700 and 701 models. This time though there's an 8.9 inch screen, intelligent trackpad, 1GB of RAM and 12 or 20GB flash drive to complement the 900MHz pro...
Good Asus makes PCs easy. You might say they're Eeesy PC. Anyway, we digress. The biggest improvement on the Eee 701 is the screen. Gone are the speakers either side of the panel, and in its place is a full 8.9-inch panel with a crispy 1,024x600 resolution...
Bad It's only half a year old but the 900 is already a bit dated by netbook standards. The Intel Atom processor that's now standard is absent - there's the same old 900MHz processor in the 701, and while the 12 or 20GB Flash memory will prevent dr...
Bottom line The Eee 900 is a great improvement on the original models: the screen is now just about visible, while the same fantastic portability is maintained. The only question is the price: with original Eees now going for under £200, are you prepared to pay...
80%
pcauthority.com.au
Updated:
2016-11-14 19:24:44
More storage and a bigger screen address the main issues that arose with the original, but the price has risen too. Asus’ original Eee PC 701 lobbed a hand grenade right at the laptop industry. Sure, it wasn’t perfect: there was no optica...
83%
computeractive.co.uk
Updated:
2016-11-14 19:24:44
The new Eee PC 900 replaces the 701 4G model. Although it's bigger – with a 9in screen replacing the 4G's 7in – it's still a tiny notebook and only weighs as much as an average hardback book.It comes in a pearl white, a colour that can make some notebo...
Good Small and light; good screen, Excellent trackpad...
Bad Keyboard is cramped, No DVD drive...
Bottom line A small and light alternative to a standard notebook, which can be carried around without any inconvenience...
100%
pcauthority.com.au
Updated:
2016-11-14 19:24:45
Weve put both mini-notebooks through their paces, and while Linux fans may disagree, we think theres one clear winner. Whats newThe changes may be relatively subtle, but the new Eee PC 900 is clearly an improvement on the old 701 design. The major c...
83%
goodgearguide.com.au
Updated:
2016-11-14 19:24:45
Even if youve never used Linux before, the Linux version of the Eee PC 900 is worth considering. Its more expensive than the Windows XP version, but it does have a larger internal storage capacity, and we feel that its easier to use.
Good 1024x600 resolution, 20GB solid-state hard drive, easy to use, quiet, very easy to carry...
Bad Hard to type on, no Express Card slot, mixed results when playing video files The Final Word Even if youve never used Linux before, the Linux version of the Eee PC 900 is worth considering. Its more expensive than the Windows XP version, but it does...
Bottom line Even if youve never used Linux before, the Linux version of the Eee PC 900 is worth considering. Its more expensive than the Windows XP version, but it does have a larger internal storage capacity, and we feel that its easier to use.
85%
tracyandmatt.co.uk
Updated:
2016-11-14 19:24:45
Love it or hate, there is not denying the popularity of the Asus Eee PC, demand for the 701 has far exceeded supply since it was originally launched last year. In fact these are still very hard to get hold of.Ive been using my 701 for about 6 months a...
Bottom line A vast improvement over the original 701 the new Eee 900 is now my next must-have gadget. Its just a shame that the battery life has been reduced so much by that larger screen. However, larger batteries are said to be available soon.Posted by: Matt[Po...
0%
expertreviews.co.uk
Updated:
2016-11-14 19:24:45
The first ultracheapable we really want. A big improvement on the original Eee, though the price goes up too. Until the Asus Eee PC 701 arrived last year, ultraportables - generally defined as any small notebook weighing under 2kg - traditionally com...
80%
pcadvisor.co.uk
Updated:
2016-11-14 19:24:48
With its latest release Asus has answered all obvious criticisms of its original Eee PC ultraportable laptop. This, the big screen Asus Eee PC 900, packs nearly 9in rather than 7in of display, and has much more native storage. Theres been plenty...
Bottom line Maybe less of an impulse buy as the original Asus Eee PC 701 model when its price was closer to £200, the Asus Eee PC 900 is nevertheless a very attractive proposition for anyone looking for ultra-compact computing. Well-built, stylish and relatively...
80%
theregister.co.uk
Updated:
2016-11-14 19:24:48
The 701 was first shown in June 2007 and was launched the following October. It quickly won plaudits for its compact, highly portable size and its low cost. We loved it, but like most Eee users we found the screen to be just too small. The sub-noteboo...
Bottom line The Eee PC 900 is all about ease of use and portability, so its churlish to grumble about specifications. The little laptop ticks all the right boxes when it comes to features and performance. Its probably not going to replace your 15in workhouse no...
85%
pocket-lint.com
Updated:
2016-11-14 19:24:48
As an entry-level machine you get a lot of bang for your buck...
Good Size, weight, ease of use, performance...
Bad Keyboard is fiddly to use, battery life not great on our test model...
Bottom line As an entry-level machine you get a lot of bang for your buck...
90%
Zdnet.com.au
Updated:
2016-11-14 19:24:48
The ASUS Eee PC 701 almost single-handedly defined the mini-notebook genre of small, inexpensive and relatively slow notebooks that have become one of the hottest properties in the computing world. Naturally there have been attempts to emulate the Ee...
Good 8.9inch display, Multitouch touchpad, Good SSD storage capacity, 1.3 megapixel webcam...
Bad Small keyboard, No integrated optical drive, No integrated 3G, Shorter battery life than previous model...
Bottom line The Asus EeePC 900 is an excellent update to the EeePC 701, and a a fantastic purchase.
87%
zdnet.co.uk
Updated:
2016-11-14 19:24:50
The ASUS Eee PC 900 is an excellent update to the Eee PC 701. The keyboard is still difficult to use, but the addition of a larger, higher-resolution screen, a multi-touch touchpad and more storage gives it the edge over its mini-notebook rivals.
Good 8.9in. display, Multitouch touchpad, Good SSD storage capacity, 1.3 megapixel webcam...
Bad Small keyboard, No integrated optical drive, No integrated 3G, Shorter battery life than previous model...
Bottom line The ASUS Eee PC 900 is an excellent update to the Eee PC 701. The keyboard is still difficult to use, but the addition of a larger, higher-resolution screen, a multi-touch touchpad and more storage gives it the edge over its mini-notebook rivals...
87%
mobilecomputermag.co.uk
Updated:
2016-11-14 19:24:50
The Eee PC 701 may not have been perfect, but this first mass market, ultra-cheap ultra-portable ticked all the right boxes for a lot of people. And we mean a lot – the Eee PC proved so successful that Asus had problems meeting demand, so it was a fore...
83%
itpro.co.uk
Updated:
2016-11-14 19:24:50
Asus has improved the already good Eee PC, enhancing the screen size and resolution, increasing storage and adding effective multi- touch technology. If you want an affordable ultra portable for your workforce, this is it...
Bottom line Asus has improved the already good Eee PC, enhancing the screen size and resolution, increasing storage and adding effective multi- touch technology. If you want an affordable ultra portable for your workforce, this is it...
83%
alphr.com
Updated:
2016-11-14 19:24:50
Asus's original Eee PC, the 701, caused a huge stir in the laptop market, and rightly so. Before it materialised ultraportable laptops were well beyond the reach of most wallets; yet for just £230, the Eee PC offered a fully functional, ultraportable l...
Bottom line More storage and a bigger screen address the main issues with the original, but the price has risen too...
83%
notebookcheck.net
Updated:
2016-11-14 19:24:42
As in its motto, "Easier to Learn, Easier to Work, Easier to Play", the three Eees in the Eee PCs latest version, the Eee 900, fitted with a couple of new gadgets, make a lot of things in life a whole lot easier. One of these features, perhaps more i...
Good Compact and robust housing, High mobility due to miniscule weight, Fullfeatured operating system with Windows XP, Multitouch touchpad, Large and clear display, Reasonable battery life...
Bad Keyboard takes some getting used to, Limited display brightness effectively prevents outdoor use, Average performance, Unpleasant fan noise...
Bottom line As in its motto, "Easier to Learn, Easier to Work, Easier to Play", the three Eees in the Eee PC's latest version, the Eee 900, fitted with a couple of new gadgets, make a lot of things in life a whole lot easier. One of these features, perhaps more impor...
83%
insidehw.com
Updated:
2016-11-14 19:24:42
Asus with its Eee PC mini notebook concept made a great move, starting avalanche that still spreads. Almost there is no big manufacturer of notebooks on market that didn’t launch or announced similar product. Besides huge popularity that Asus Eee PC 70...
0%
tomsguide.com
Updated:
2016-11-14 19:24:44
One thing that hasn’t changed is the processor inside the Eee. It’s the same Intel Celeron 900MHz CPU on a 915GM motherboard. That’s where the Eee trumps the Via C7-M HP’s Mini-Note, which otherwise has a far better keyboard, screen quality and much m...
0%
geardiary.com
Updated:
2016-11-14 19:24:44
I wasn’t planning to write about my experience with the Eee this soon but I’m so excited about this thing I just couldn’t wait. Yesterday morning I headed out the door with just the Eee in my bag, leaving the MacBook Pro on my desk at h...
0%
pcworld.com_techhive.com
Updated:
2016-11-14 19:24:44
Late last year, Asus broke open the mini-notebook category with the slight, light, and affordable Eee PC 4G. Who wouldnt want a machine that weighs 2 pounds and measures about 8.9 by 6.5 by 1.4 inches (width by depth by height)? At $399, the Linux-ba...
Good Crisp, 8.9inch screen, Multitouch pad actually works in Windows...
Bad Small keyboard not suited for adult hands...
Bottom line This $549 mini-notebook is one of the first Windows laptops to offer a multitouch pad...
71%
hothardware.com
Updated:
2016-11-14 19:24:44
Soon after we began posting images and information regarding the original Asus Eee PC from the Computex show in Taipei in June of last year, we knew Asus had a hot product on their hands. In fact, our initial hands-on preview of the Eee PC was so pop...
Bottom line Asus has done a good job with the Eee PC 900. Almost all of the things that we - and virtually everyone else - like about the Eee PC 700 have been improved upon in some way, shape or form - except for the price. The Eee PC 900 delivers a much better...
0%
theonbutton.com
Updated:
2016-11-14 19:24:45
Overall the HP Mini-Note and Asus EEE 900 have strayed away from the original EEE ultra-low-cost concept and are competing with budget laptops but offering limited power. Of course these machines are all about portability but other models due out soon may offer a better balance…...
0%
pcmag.com
Updated:
2016-11-14 19:24:45
Until the ASUS Eee PC 4G burst onto the scene, the UMPC (ultra-mobile PC) category was something of a joke—the target of numerous wisecracks from journalists and reviewers (including yours truly). Our derision was due to the UMPCs inability to deliv...
Good Amazing bargain. Added an extra 16GB SSD drive. Wider screen. Designed like any other high-end laptop. Integrated webcam. Three USB ports. Good speakers. Xandros Linux is speedy and solid. Comprehensive software bundle.
Bad Not powerful enough to stream audio and video from an external optical drive. Cramped keyboard. Terrible mouse buttons.
Bottom line The EeePC 900 is now $550, but you get an extra 16GB SSD drive, a wider 8.9-inch screen, and 1GB of RAM...
80%
Laptopmag.com
Updated:
2016-11-14 19:24:45
The second-generation Eee PC is worth the extra money because of its larger screen and beefier storage, but we wish it lasted longer on a charge.
Good Wider, higher-resolution screen, Multi-touch trackpad, Simple interface, Lightweight design...
Bad Cramped keyboard, Lackluster battery life, Automatic power-saving feature affects performance...
Bottom line ASUS pioneered the low-cost laptop frontier with its Eee PC 701. This trailblazer, now competing against more polished competition such as HP’s Mini-Note, seeks to maintain its lead with the Eee PC 900. This $549 mini-notebook addresses its predeces...
80%
computershopper.com
Updated:
2016-11-14 19:24:45
Upon its release last fall, the Asus Eee PC 4G was a diminutive sight to behold: Sure, the tiny Linux-based system demanded some sacrifices, but we were still buying what this budget ultraportable was selling, presumably to cash-strapped shopp...
Good Larger screen with higher resolution, more storage space and RAM than previous model; available with Windows XP or Linux; small, light, and inexpensive; lots of preinstalled software...
Bad Cramped keyboard; no Bluetooth; low-end CPU hasnt changed; costs more than original model; XP version has less storage space...
Bottom line The 8.9-inch Asus Eee PC 900 offers a larger screen and more storage space than the original, but you have to be willing to pay more for a few of the same trade-offs...
76%
techworld.com
Updated:
2016-11-14 19:24:48
With its latest release Asus has answered all obvious criticisms of its original Eee PC ultraportable laptop. This, the 'big screen' Asus Eee PC 900, packs nearly 9in rather than 7in of display, and has much more native storage.There's been plenty of...
Bottom line Maybe less of an impulse buy as the original Asus Eee PC 701 model when its price was closer to £200, the Asus Eee PC 900 is nevertheless a very attractive proposition for anyone looking for ultra-compact computing. Well-built, stylish and relatively...
0%
Bit-Tech.net
Updated:
2016-11-14 19:24:50
TBCLet's assume you've been sat under a rock for the last year and you've completely missed out on the Eee PC hype. We'll start from the top. Launched at the end of last year, the Eee PC was designed to be the messiah of the portable computing audienc...
Bottom line The Eee PC 900 is an exciting little laptop on the surface but, when you break it down to the basics, it isn’t all that dissimilar to the original Eee PC – and that throws the whole thing into a state of confusion. What has the Eee PC 900 got going for...
90%
trustedreviews.com
Updated:
2016-11-14 19:24:50
Few could argue that Asus created something special when it launched the Eee PC last year. The idea of making a truly mobile, yet very affordable mobile computer was welcomed by the Press and consumers in equal measure. Although the Eee PC 4G 701 that And...
Bottom line Asus has done a brilliant job of updating an already great product. The engineers have clearly listened to all the comments regarding the original Eee PC and attempted to put them right. The 1,024 wide screen makes the Eee PC 900 a joy to use, especially...
90%