location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Smart-UPS RT 3000VA RM 230V uninterruptible power supply (UPS) 3 kVA 2100 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Smart-UPS RT 3000VA RM 230V
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SURTD3000RMXLI show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4053162042476
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 208489
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points APC Smart-UPS RT 3000VA RM 230V uninterruptible power supply (UPS) 3 kVA 2100 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3 kVA 2100 W
  • - Sealed Lead Acid (VRLA)
  • - Black
More>>>
Features
Output power capacity *
3 kVA
Output power *
2100 W
Surge energy rating
480 J
Emergency Power Off (EPO)
Yes
Noise level
55 dB
Audible alarm(s)
Yes
Ports & interfaces
Number of output IEC jumpers
3
Battery
Battery technology
Sealed Lead Acid (VRLA)
Typical backup time at full load
14.1 min
Typical backup time at half load
33.9 min
Battery recharge time
2.5 h
Design
Cable length
2.44 m
Product colour *
Black
LED indicators
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 45 °C
Operating relative humidity (H-H)
0 - 95%
Operational conditions
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 3000 m
Non-operating altitude
0 - 15000 m
Certificates
Certification
BSMI,C-tick,CE,CSA,EN 50091-1,EN 50091-2,EN 55022 Class A,EN 60950,EN 61000-3-2,GOST,JEON,UL 1778,VCCI,VDE
Weight & dimensions
Weight
54.5 kg
Packaging data
Package weight
63.6 kg
Logistics data
Products per pallet
6 pc(s)
Other features
I/O ports
Smart-Slot
Battery type
RBC44
Output connections
8 x IEC 320 C13; 2 x IEC 320 C19
Dimensions (WxDxH)
432 x 660 x 130 mm
Nominal output voltage
230 V
Output voltage note
220/230/240
Nominal input voltage
230 V
Filtering
Yes
Package dimensions (WxDxH)
603 x 980 x 347 mm
Brand Image Product code Product Stock Price from
APC SRT10KRMXLI uninterruptible power supply (UPS) Double-conversion (Online) 10 kVA 10000 W 10 AC outlet(s) APC SRT10KRMXLI uninterruptible power supply (UPS) Double-conversion (Online) 10 kVA 10000 W 10 AC outlet(s)
(show image)
SRT10KRMXLI + 3 JAHRE GARANTIE SRT10KRMXLI 0.00
(excl. VAT)
0 (incl. VAT)
APC SRT10KXLI uninterruptible power supply (UPS) Double-conversion (Online) 10 kVA 10000 W 10 AC outlet(s) APC SRT10KXLI uninterruptible power supply (UPS) Double-conversion (Online) 10 kVA 10000 W 10 AC outlet(s)
(show image)
SRT10KXLI + 3 JAHRE GARANTIE SRT10KXLI 0.00
(excl. VAT)
0 (incl. VAT)
APC SRT8KRMXLI uninterruptible power supply (UPS) Double-conversion (Online) 8 kVA 8000 W 10 AC outlet(s) APC SRT8KRMXLI uninterruptible power supply (UPS) Double-conversion (Online) 8 kVA 8000 W 10 AC outlet(s)
(show image)
SRT8KRMXLI + 3 JAHRE GARANTIE SRT8KRMXLI 0.00
(excl. VAT)
0 (incl. VAT)
APC SRT8KXLI uninterruptible power supply (UPS) Double-conversion (Online) 8 kVA 8000 W 10 AC outlet(s) APC SRT8KXLI uninterruptible power supply (UPS) Double-conversion (Online) 8 kVA 8000 W 10 AC outlet(s)
(show image)
SRT8KXLI + 3 JAHRE GARANTIE SRT8KXLI 0.00
(excl. VAT)
0 (incl. VAT)
APC SRT6KRMXLI uninterruptible power supply (UPS) 6 kVA 6000 W 10 AC outlet(s) APC SRT6KRMXLI uninterruptible power supply (UPS) 6 kVA 6000 W 10 AC outlet(s)
(show image)
SRT6KRMXLI + 3 JAHRE GARANTIE SRT6KRMXLI 0.00
(excl. VAT)
0 (incl. VAT)
APC SRT6KXLI uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 6000 W 10 AC outlet(s) APC SRT6KXLI uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 6000 W 10 AC outlet(s)
(show image)
SRT6KXLI + 3 JAHRE GARANTIE SRT6KXLI 0.00
(excl. VAT)
0 (incl. VAT)
APC SRT5KRMXLI uninterruptible power supply (UPS) Double-conversion (Online) 5 kVA 4500 W 10 AC outlet(s) APC SRT5KRMXLI uninterruptible power supply (UPS) Double-conversion (Online) 5 kVA 4500 W 10 AC outlet(s)
(show image)
SRT5KRMXLI + 3 JAHRE GARANTIE SRT5KRMXLI 0.00
(excl. VAT)
0 (incl. VAT)
APC SRT5KXLI uninterruptible power supply (UPS) Double-conversion (Online) 5 kVA 4500 W 10 AC outlet(s) APC SRT5KXLI uninterruptible power supply (UPS) Double-conversion (Online) 5 kVA 4500 W 10 AC outlet(s)
(show image)
SRT5KXLI+3JAHREGARANTIE SRT5KXLI 0.00
(excl. VAT)
0 (incl. VAT)
APC SMX3000HVNC uninterruptible power supply (UPS) Line-Interactive 3 kVA 2700 W 10 AC outlet(s) APC SMX3000HVNC uninterruptible power supply (UPS) Line-Interactive 3 kVA 2700 W 10 AC outlet(s)
(show image)
SMX3000HVNC+3JAHREGARANTI SMX3000HVNC 0.00
(excl. VAT)
0 (incl. VAT)
APC SMX2200HV uninterruptible power supply (UPS) Line-Interactive 2.2 kVA 1980 W 10 AC outlet(s) APC SMX2200HV uninterruptible power supply (UPS) Line-Interactive 2.2 kVA 1980 W 10 AC outlet(s)
(show image)
SMX2200HV+3JAHREGARANTIE SMX2200HV 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Magyarország 1 distributor(s)
Polska 1 distributor(s)
Belgium 1 distributor(s)
Nederland 1 distributor(s)