location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS R2Hv-BH029C, NL 80 GB 17.8 cm (7") Windows Vista

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
R2Hv-BH029C, NL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90NGWA6111351CAC40I
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 289969
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS R2Hv-BH029C, NL 80 GB 17.8 cm (7") Windows Vista
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Slate
  • - 17.8 cm (7") 800 x 480 pixels
  • - 1 GHz
  • - 80 GB Card reader integrated
  • - Bluetooth 2.0+EDR
  • - Windows Vista
More>>>
Display
Display diagonal *
17.8 cm (7")
Display resolution *
800 x 480 pixels
Processor
Processor frequency *
1 GHz
Processor cache
2 MB
Processor front side bus
400 MHz
Memory
Memory clock speed
667 MHz
Storage
Internal storage capacity *
80 GB
Card reader integrated *
Yes
Compatible memory cards
SD
Audio
Built-in microphone
Yes
Number of built-in speakers
1
Network
Bluetooth
Yes
Bluetooth version
2.0+EDR
Ports & interfaces
USB 2.0 ports quantity
3
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
SmartCard slot
No
Headphone out
Yes
DC-in jack
Yes
Design
Form factor *
Slate
Performance
GPS (satellite)
Yes
Performance
Trusted Platform Module (TPM)
No
Position location *
Yes
Security
Fingerprint reader
Yes
Software
Platform *
Windows
Operating system version
Home Premium
Operating system installed *
Windows Vista
Battery
Number of battery cells
4
Power
AC adapter power
36 W
AC adapter input voltage
100 - 240 V
AC adapter output voltage
12 V
AC adapter output current
3.3 A
Weight & dimensions
Weight
830 g
Other features
Dimensions (WxDxH)
234 x 133 x 28 mm
Networking features
Fast Ethernet, WLAN
Infrared data port
No
TV-in port
No
DVI port
No
CardBus PCMCIA slot type
No
VGA (D-Sub) ports quantity
1
HDD speed
4200 RPM
Storage drive type
PATA
Docking connector
No
TV-out
No
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 14:57:50
Uk has collected 1 expert review for ASUS R2Hv-BH029C, NL 80 GB 17.8 cm (7") Windows Vista and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
60%
Source Review comments Score
apcmag.com
Updated:
2016-12-27 15:04:18
On paper, the ASUS R2Hv ultra-mobile PC is impressively good value. It packs a 1GHz Intel Pentium M 723 ULV chip (powerful by UMPC standards), 1.25GB of RAM, 80GB hard drive, Windows Vista Business and built-in webcam, GPS and fingerprint reader " al...
Good Lots of accessories, GPS...
Bad Poor battery life, Slow...
60%