location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 1409X Projektor 2500 ANSI lumens DLP XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1409X Projektor
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1409X
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 160242
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jan 2020 15:04:34
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL 1409X Projektor 2500 ANSI lumens DLP XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DLP 2500 ANSI lumens
  • - Lamp 3000 h
  • - XGA (1024x768)
  • - Screen size compatibility: 302.8 Number of colours: 16.78 million colours
  • - 8 W
  • - 256 W
More>>>
Projector
Screen size compatibility *
302.8
Projection distance
12
Projector brightness *
2500 ANSI lumens
Projection technology *
DLP
Projector native resolution *
XGA (1024x768)
Number of colours
16.78 million colours
Uniformity
85%
Light source
Light source type *
Lamp
Service life of light source *
3000 h
Service life of light source (economic mode)
4000 h
Lamp power
200 W
Lens system
Focal length range
21.8 - 24 mm
Digital zoom
1.1x
Ports & interfaces
S-Video inputs quantity
1
Audio (L/R) in *
1
Audio (L/R) out
1
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
3
Composite video in *
1
Ports & interfaces
Component video (YPbPr/YCbCr) in *
1
DVI port *
Yes
Features
Noise level *
34 dB
Certification
FCC, CE, VCCI, UL, cUL, Nemko-CCC, PSB, NOM, IRAM, SABS, CECP, SASO, PSE, eK
Multimedia
RMS rated power
8 W
Number of built-in speakers
1
Power
Power consumption (typical) *
256 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
0 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Weight *
2.25 kg
Other features
Dimensions (WxDxH)
296.5 x 202 x 80.5 mm
Non-operating relative humidity (non-condensing)
10 - 90%
Power requirements
AC90-264 50/60 Hz
Lens focal range
F/2.41 - 2.55
RS-232 ports
1
Source Testseek summary Average rating
Reviews
Updated:
2012-01-13 01:25:17
Uk has collected 1 expert review for DELL 1409X Projektor 2500 ANSI lumens DLP XGA (1024x768) but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
projectorcentral.com
Updated:
2012-01-13 01:25:17
The four projectors presented here all have unique benefits and quirks which make them useful in different situations. But they are each strong contenders for classroom usage. It is worth auditioning each of them to get an up-close and personal feel fo...
0%
Brand Image Product code Product Stock Price from
DELL 5100MP Projector 3300 ANSI lumens DLP DELL 5100MP Projector 3300 ANSI lumens DLP
(show image)
MP5100 5100MP Projector
DELL M209X Projector 2000 ANSI lumens DLP XGA (1024x768) DELL M209X Projector 2000 ANSI lumens DLP XGA (1024x768)
(show image)
M209X M209X Projector
DELL 2400MP Projector 3000 ANSI lumens DLP XGA (1024x768) DELL 2400MP Projector 3000 ANSI lumens DLP XGA (1024x768)
(show image)
2400MP PROJECTOR 2400MP Projector
DELL 1209S Projektor 2500 ANSI lumens DLP SVGA (800x600) DELL 1209S Projektor 2500 ANSI lumens DLP SVGA (800x600)
(show image)
1209 1209S Projektor