location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL M209X Projector 2000 ANSI lumens DLP XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M209X Projector
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M209X
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 136280
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jan 2020 15:28:39
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL M209X Projector 2000 ANSI lumens DLP XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Portable
  • - DLP 2000 ANSI lumens
  • - Lamp 3000 h
  • - XGA (1024x768) 1800:1
  • - Screen size compatibility: 302.8 Number of colours: 16.78 million colours
  • - 1 W
  • - 205 W
More>>>
Projector
Screen size compatibility *
302.8
Projection distance
12
Projector brightness *
2000 ANSI lumens
Projection technology *
DLP
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
1800:1
Number of colours
16.78 million colours
Uniformity
80%
Light source
Light source type *
Lamp
Service life of light source *
3000 h
Service life of light source (economic mode)
5000 h
Lamp power
165 W
Lens system
Focal length range
21.8 - 24 mm
Digital zoom
1.1x
Ports & interfaces
S-Video inputs quantity
1
Audio (L/R) in *
1
Audio (L/R) out
1
VGA (D-Sub) ports quantity *
1
HDMI ports quantity *
1
Composite video in *
1
Features
Noise level *
39 dB
Certification
FCC, CE, VCCI, UL, cUL, Nemko-CCC, PSB, NOM, IRAM, SABS, CECP, SASO, PSE, eK
Multimedia
RMS rated power
1 W
Number of built-in speakers
1
Design
Market positioning *
Portable
Power
Power consumption (typical) *
205 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
0 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Weight *
1.18 kg
Other features
Dimensions (WxDxH)
205 x 155 x 72.5 mm
Non-operating relative humidity (non-condensing)
10 - 90%
Power requirements
90-264V AC 50-60Hz
Lens focal range
F/2.41 - 2.55
Source Testseek summary Average rating
Reviews
Updated:
2012-01-13 01:25:24
Uk has collected 5 expert reviews for DELL M209X Projector 2000 ANSI lumens DLP XGA (1024x768) and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
Zdnet.com.au
Updated:
2012-01-13 01:25:17
The Dell M209X is a dependable projector thats inexpensive to maintain — as long as you dont mind the dull colours. Test ProcedureThe projector is placed exactly 3 metres away from a test screen and zoomed to establish a (projected) screen size of 10...
Good Inexpensive, long lasting lamp, Very compact and portable, Excellent contrast...
Bad Shiny control panel smudges easily, Dull colours, Menu is not simple...
Bottom line Inexpensive to maintain, a good unit as long as you dont mind the dull colours.
68%
projectorreviews.com
Updated:
2012-01-13 01:25:21
This Dell, is bright, light, and extremely small. Even in the provided somewhat large, heavily padded soft carry case, its no larger than many entry level portable projectors. Sure, the rather typical DLP color accuracy in brightest mode, leaves mu...
Bottom line Need a projector that combines minimum size and weight, with maximum brightness? You need look no further than the Dell M209X.Need a projector with the closest thing to a bullet proof warranty (between its great standard warranty, and the extended and acc...
0%
Laptopmag.com
Updated:
2012-01-13 01:25:21
Dell’s new projector has a fresh look and even fresher specs.
Good Low price, Full-featured remote control, Carrying case included, 3,000-hour lamp...
Bad Hard to read labels on remote control, Lacks USB cable...
Bottom line Light, bright, and fairly low priced—what’s not to like? Oh, right, the remote control. But you can use the money you’ll save buying the $999 Dell M209X to pick up a nice pointing device and any cords you need. Those looking for a new pr...
80%
gcn.com
Updated:
2012-01-13 01:25:24
The Dell M209X is a tiny projector that can hang tough with the big boys. It weighs just 2 pounds, 6 ounces, which made us wonder if it could squeak out enough raw light power to display an image even in a dim room. But you’d better bring your sung...
0%
Brand Image Product code Product Stock Price from
DELL 5100MP Projector 3300 ANSI lumens DLP DELL 5100MP Projector 3300 ANSI lumens DLP
(show image)
MP5100 5100MP Projector
DELL 2400MP Projector 3000 ANSI lumens DLP XGA (1024x768) DELL 2400MP Projector 3000 ANSI lumens DLP XGA (1024x768)
(show image)
2400MP PROJECTOR 2400MP Projector
DELL 1409X Projektor 2500 ANSI lumens DLP XGA (1024x768) DELL 1409X Projektor 2500 ANSI lumens DLP XGA (1024x768)
(show image)
1409X 1409X Projektor
DELL 1209S Projektor 2500 ANSI lumens DLP SVGA (800x600) DELL 1209S Projektor 2500 ANSI lumens DLP SVGA (800x600)
(show image)
1209 1209S Projektor