location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 5100MP Projector 3300 ANSI lumens DLP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5100MP Projector
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MP5100
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 157682
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jan 2020 15:17:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL 5100MP Projector 3300 ANSI lumens DLP
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DLP 3300 ANSI lumens
  • - Lamp 1700 h
  • - 2500:1
  • - Number of colours: 16.78 million colours
  • - 2 W
  • - 400 W
More>>>
Projector
Projection distance
12
Projector brightness *
3300 ANSI lumens
Projection technology *
DLP
Contrast ratio (typical) *
2500:1
Number of colours
16.78 million colours
Horizontal scan range
15 - 100 kHz
Vertical scan range
43 - 120 Hz
Keystone correction, horizontal
20°
Keystone correction, vertical
20°
Light source
Light source type *
Lamp
Service life of light source *
1700 h
Service life of light source (economic mode)
2200 h
Lamp power
300 W
Lens system
Focal length range
39.1 - 46.92 mm
Ports & interfaces
S-Video inputs quantity
1
Microphone in
Yes
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
2
HDMI ports quantity *
1
Composite video in *
1
Ports & interfaces
Component video (YPbPr/YCbCr) in *
2
Network
Ethernet LAN (RJ-45) ports
1
Features
Noise level *
37 dB
Certification
FCC, CE, VCCI, UL, cUL, Nemko-CCC, PSB, NOM, IRAM, SABS, CECP, SASO, PSE, eK
Multimedia
RMS rated power
2 W
Number of built-in speakers
2
Power
Power consumption (typical) *
400 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Weight *
3.72 kg
Other features
Dimensions (WxDxH)
330 x 261 x 115 mm
Non-operating relative humidity (non-condensing)
10 - 90%
Power requirements
90-240V AC, 50-60Hz
Lens focal range
F/2.6 - 2.87
RS-232 ports
1
Brand Image Product code Product Stock Price from
DELL M209X Projector 2000 ANSI lumens DLP XGA (1024x768) DELL M209X Projector 2000 ANSI lumens DLP XGA (1024x768)
(show image)
M209X M209X Projector
DELL 2400MP Projector 3000 ANSI lumens DLP XGA (1024x768) DELL 2400MP Projector 3000 ANSI lumens DLP XGA (1024x768)
(show image)
2400MP PROJECTOR 2400MP Projector
DELL 1409X Projektor 2500 ANSI lumens DLP XGA (1024x768) DELL 1409X Projektor 2500 ANSI lumens DLP XGA (1024x768)
(show image)
1409X 1409X Projektor
DELL 1209S Projektor 2500 ANSI lumens DLP SVGA (800x600) DELL 1209S Projektor 2500 ANSI lumens DLP SVGA (800x600)
(show image)
1209 1209S Projektor