location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Camileo H10 EU Version

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Camileo H10 EU Version
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PX1456E-1CAM
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 166406
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:56:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Camileo H10 EU Version
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 10.48 MP
  • - Optical zoom: 5x Digital zoom: 4x
  • - LCD 6.86 cm (2.7")
  • - 1280 x 720 pixels 30 fps
  • - Lithium-Ion (Li-Ion)
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 11:04:04
Uk has collected 3 expert reviews for Toshiba Camileo H10 EU Version and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
trustedreviews.com
Updated:
2011-10-04 11:04:04
Toshiba is not a name you would immediately associate with camcorders - more notebooks, TVs and disc players. But the company is quietly chiselling itself a niche as a purveyor of cheap high definition video cameras as well, such as the Camileo Pro HD . L...
Bottom line When a camcorder offers HD shooting at this kind of price, it's hard to be too critical. After all, 2008's top selling camcorder, the JVC Everio GZ-MG330, is more expensive for just standard definition, and the Panasonic SDR-S7 costs about the same, and t...
70%
tracyandmatt.co.uk
Updated:
2011-10-04 11:04:04
Toshiba Camileo H10 ReviewThe H10 is Toshiba’s budget entry into the high definition camcorder market. The most remarkable thing about this camcorder is the fact that it’s a high definition camera (HD) for about £180. Not long ago this would have been...
Bottom line The H10 is a versatile camera that should satisfy most users needs unless they are serious filmers. It’s easy to use, feels well put together and it’s not expensive. Really, for £180 the buyer is getting a decent machine for not much money and...
0%