location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra GN9350e, UK

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GN9350e, UK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9356-607-402
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5706991007244
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67447
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Jabra GN9350e, UK
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Office/Call center Neck-band, Ear-hook, Head-band Headset
  • - Wireless USB connectivity Bluetooth 2.0+EDR 120 m
  • - Microphone type: Boom
  • - Lithium Polymer (LiPo)
More>>>
Performance
Product type *
Headset
Wearing style *
Neck-band, Ear-hook, Head-band
Recommended usage *
Office/Call center
Headset type
Monaural
Product colour *
Black
Volume control
Digital
Cable length
2.5 m
DECT connectable
Yes
Ports & interfaces
Connectivity technology *
Wireless
USB connectivity
Yes
Bluetooth
Yes
Bluetooth version
2.0+EDR
Microphone in
Yes
Wireless range
120 m
Headphones
Magnet type
Neodymium
Driver type
Dynamic
Microphone
Microphone type *
Boom
Microphone noise-canceling
Yes
Microphone mute
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Rechargeable battery
Yes
Talk time
9 h
Battery charge indicator
Yes
Battery
Battery recharge time
3 h
Standby time
43 h
System requirements
Windows operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Storage temperature (T-T)
0 - 40 °C
Weight & dimensions
Weight
26 g
Packaging content
AC adapter included *
Yes
Quick start guide
Yes
Base station
Yes
Ear pad material
Leatherette
Technical details
Removable earhook
Yes
Removable head-band
Yes
Supplier features
Charging time
180 min
Other features
Compatibility
Telephone
Multi handset capability
4
Type
DECT telephone handset
Equalizer
Yes
Digital Signal Processing (DSP)
Yes
Brand Image Product code Product Stock Price from
Jabra PRO 9450 Duo Headset Wireless Head-band Office/Call center Grey Jabra PRO 9450 Duo Headset Wireless Head-band Office/Call center Grey
(show image)
93512-05 PRO 9450 Duo 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN9350 Headset Wireless Ear-hook Office/Call center Jabra GN9350 Headset Wireless Ear-hook Office/Call center
(show image)
93502-01 GN9350 0.00
(excl. VAT)
0 (incl. VAT)