location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Laser Shot LaserShot LBP3000 2400 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Laser Shot
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserShot LBP3000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LBP 3000
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72312
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Jan 2020 11:14:24
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon Laser Shot LaserShot LBP3000 2400 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 2400 x 600 DPI
  • - A4 14 ppm
  • - LED
  • - Maximum duty cycle: 800 pages per month
  • - Total input capacity: 150 sheets Total output capacity: 100 sheets
  • - Internal memory: 2 MB
More>>>
Printing
Colour *
No
Print technology *
Laser
Duplex printing *
No
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
14 ppm
Features
Maximum duty cycle *
800 pages per month
Page description languages *
CAPT
Input & output capacity
Total input capacity *
150 sheets
Total output capacity *
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Index card, Letter, Legal
Envelopes sizes
C5, DL
Media size (tray 1)
216 x 356
Network
Network ready
No
Performance
Internal memory *
2 MB
Sound power level (standby)
48 dB
Design
Display
LED
Power
Power consumption (standby)
2 W
Weight & dimensions
Weight
5.7 kg
Dimensions (WxDxH)
370 x 251 x 217 mm
Packaging content
Bundled software
Drivers & Utilities
Other features
Recommended humidity operating range
20 - 80%
Recommended operating temperature range (T-T)
10 - 32.5 °C
Mac compatibility
No
I/O ports
1 x Hi-Speed USB - 4 PIN USB Type B
Custom media sizes
76.2- 215.9 mm / 127.0 - 355.6 mm
Standard media sizes
ANSI A (Letter) (216 x 279 mm), Legal (216 x 356 mm), Executive (184 x 267 mm), A4 (210 x 297 mm), A5 (148 x 210 mm), B5 (176 x 250 mm), C5 (162 x 229 mm)
Recommended media weight
64 - 163 g/m²
Compatibility
PC
Power supply
259 W
Toner cartridge
1
Compatible operating systems
Microsoft Windows 98/ME/2000/XP
Stand-by LED
Yes
Source Testseek summary Average rating
Reviews
Updated:
2015-01-04 01:16:39
Uk has collected 3 expert reviews for Canon Laser Shot LaserShot LBP3000 2400 x 600 DPI A4 and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
goodgearguide.com.au
Updated:
2015-01-04 01:16:39
Canons beige and grey LBP-3000 laser printer looks a little like a paper shredder, but is a good choice for an office worker or home environment with light to moderate demands. The diminutive machine has a footprint similar to an inkjet device, measur...
80%
itreviews.com
Updated:
2015-01-04 01:16:39
low cost personal laser printer: Canons entry-level mono laser printer is the Laser Shot LBP-3000. It retails for about 95, so it sneaks under the all-important 100 price point in the UK. It is quite definitely a personal laser printer as...
0%
trustedreviews.com
Updated:
2015-01-04 01:16:39
What are the main requirements of a personal laser printer? It should produce good quality print reasonably quickly, of course, but it should also be small, quiet, easy to use, inexpensive and cheap to run. Against this set of criteria, Canon's diminutive...
80%