location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 3-in-1 Electric Steam Steriliser SCF284/01

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3-in-1 Electric Steam Steriliser SCF284/01
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCF284/01
Category:
Objects into which baby feeding bottles are placed and then sterilized using steam.
Bottle Sterilizers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71972
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:41:58
The date of the most recent change of this product data-sheet in Icecat.
Philips SCF284/01 user manual (2.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
3-in-1 steriliser
3-in-1 steriliser

Due to its adjustable size, this 3-in-1 Philips AVENT steriliser fits the items you would like to sterilise perfectly and always takes up the least amount of kitchen space. The 3-in-1 functionality gives you: 1) Small configuration for sterilising dummies, 2) Medium configuration for sterilising breast pumps, toddler plates, knives and forks, 3) Large configuration for sterilising 6 baby bottles

Fits all bottle types
Fits all bottle types

The steriliser has been designed to fit both wide neck and narrow neck bottles as well as different breast pumps and accessories. This gives you the freedom to choose the bottles and accessories that best suit you and your baby. At full capacity the steriliser holds six 11 oz/330 ml Philips AVENT bottles.

6-minute cycle and auto shut-off
6-minute cycle and auto shut-off

Your bottles and accessories will be sterilised in just 6 minutes. Once sterilisation is complete, the device will shut off automatically, ensuring extra safety and less energy consumption.

Kills 99.9% of harmful germs
Kills 99.9% of harmful germs

Sterilising protects your baby from particularly harmful bacteria until his immune system is strong enough. Philips AVENT Sterilisers use the hospital method of steam sterilisation, which is quick, easy and effective, with no chemicals involved. Contents stay sterile for 24 hours if the lid is unopened.

BPA-Free

This steriliser is made from BPA-Free materials

Technical details
Product colour *
Transparent, White
Sterilizing time
6 min
Country of origin
Turkey
Bottles capacity
6 bottle(s)
Stages
0 - 6
Material
Polypropylene (PP)
Number of tongs
1 pc(s)
Technical details
Express electric steam steriliser
1 pc(s)
Power
AC input voltage
220 V
Weight & dimensions
Weight
1.5 kg
Other features
Dimensions (WxDxH)
290 x 160 x 150 mm