location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Plustek SmartOffice PS456U ADF scanner 600 x 600 DPI A4 White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Plustek Check ‘Plustek’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SmartOffice
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PS456U
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0241 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4042485425660
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Plustek’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Plustek: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 169061
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:29:03
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2022
Product end of life date
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Plustek SmartOffice PS456U ADF scanner 600 x 600 DPI A4 White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: ADF scanner 600 x 600 DPI
  • - Colour scanning Duplex scanning
  • - A4 Scanning media types supported: Envelopes, Plain paper, Plastic Card, Recycled paper, Thin paper, Transparencies
  • - Maximum scan size: 216 x 1270 mm Sensor type: CCD
  • - USB port
  • - Power supply type: DC
More>>>
Scanning
Maximum scan size *
216 x 1270 mm
Optical scanning resolution *
600 x 600 DPI
Colour scanning
Yes
Duplex scanning *
Yes
Input colour depth
48 bit
Output colour depth
24 bit
Output greyscale depth
8 bit
Output monochrome depth
1 bit
ADF scan speed (b/w, A4)
80 ppm
ADF scan speed (colour, A4)
45 ppm
Black/white scanning colour modes
Grayscale, Monochrome
Design
Scanner type *
ADF scanner
Product colour *
White
Performance
Sensor type *
CCD
Light source
LED
Daily duty cycle (max) *
8000 pages
Button functions
Down, Scan, Standby, Up
Scan drivers
ISIS, TWAIN
Input capacity
Auto document feeder (ADF) input capacity
100 sheets
Paper handling
Scanning media types supported
Envelopes, Plain paper, Plastic Card, Recycled paper, Thin paper, Transparencies
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9)
A4
Paper handling
Letter
Yes
Legal
Yes
Auto Document Feeder (ADF) media weight
40 - 220 g/m²
Maximum scan width
24.4 cm
Maximum scan length
5.08 m
Maximum scan area (ADF)
216 x 2500 mm
Minimum scan area (ADF)
13.2 x 13.2 mm
Ports & interfaces
USB port *
Yes
USB version
2.0
Standard interfaces
USB 2.0
Power
Power supply type *
DC
Input voltage
24 V
Current
1.25 A
Weight & dimensions
Width
318.7 mm
Depth
230.7 mm
Height
228.3 mm
Weight
2.7 kg
Packaging content
Drivers included
Yes
Sustainability
Sustainability certificates
ENERGY STAR
System requirements
Minimum storage drive space
2000 MB
Minimum RAM
1024 MB
Minimum processor
PentiumR IV 2.4 GHz
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Source Testseek summary Average rating
Reviews
Updated:
2016-10-27 03:33:26
Uk has collected 2 expert reviews for Plustek SmartOffice PS456U ADF scanner 600 x 600 DPI A4 White and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
itpro.co.uk
Updated:
2016-10-27 03:33:26
At first glance, Plustek's little SmartOffice PS456U looks unremarkable. But underneath its glossy, white plastic exterior lurks an astonishingly fast 80ppm scan engine. Thanks to its duplex capability, that equates to a file-cabinet-busting 160ipm. The b...
Good Flawless paper handling, Incredible speed...
Bad No direct cloud connections, No network support...
Bottom line The lack of network and cloud capabilities may discourage some, but the SmartOffice PS456U's mighty scan speeds are persuasive. If you need a high-volume, heavy-duty desktop scanner at an affordable price then the SmartOffice PS456U is the one to choos...
80%
pcmag.com
Updated:
2016-10-27 03:33:26
The Plustek SmartOffice PS456U%displayPrice% at %seller% is a compact desktop document scanner with a very high rated speed—at least for grayscale and black-and-white scanning—and an 8,000-page daily duty cycle. It effectively matched its rated speed in s...
Good Lightning fast in grayscale mode. Nearly matched its rated speeds for scanning to image PDF. Scanned two-sided pages quickly. Great OCR performance. Built for heavy-duty scanning.
Bad Slow in scanning to searchable PDF, especially at default settings. Poor business card scanning performance. Scanning from profiles identified by number can be awkward...
Bottom line The Plustek SmartOffice PS456U is a wicked-fast document scanner when scanning in grayscale to image PDF...
70%
Brand Image Product code Product Stock Price from
Plustek SmartOffice PS406U Plus ADF scanner 600 x 600 DPI A4 Grey, White Plustek SmartOffice PS406U Plus ADF scanner 600 x 600 DPI A4 Grey, White
(show image)
PS406U PLUS PS406U Plus 0.00
(excl. VAT)
0 (incl. VAT)
Plustek SmartOffice PS186 ADF scanner 600 x 600 DPI A4 Black, Silver Plustek SmartOffice PS186 ADF scanner 600 x 600 DPI A4 Black, Silver
(show image)
0285 PS186 0.00
(excl. VAT)
0 (incl. VAT)
Plustek OpticPro A320L Flatbed scanner 1600 x 1600 DPI A3 Grey Plustek OpticPro A320L Flatbed scanner 1600 x 1600 DPI A3 Grey
(show image)
0280L A320L 0.00
(excl. VAT)
0 (incl. VAT)
Plustek SmartOffice PL2000 PLUS Flatbed & ADF scanner 1200 x 1200 DPI A4 Blue, Grey Plustek SmartOffice PL2000 PLUS Flatbed & ADF scanner 1200 x 1200 DPI A4 Blue, Grey
(show image)
0288 PL2000 PLUS 0.00
(excl. VAT)
0 (incl. VAT)
Plustek OpticFilm 135 Film/slide scanner 3600 x 3600 DPI Black Plustek OpticFilm 135 Film/slide scanner 3600 x 3600 DPI Black
(show image)
0272 135 0.00
(excl. VAT)
0 (incl. VAT)
Plustek ePhoto Z300 Photo scanner 600 x 600 DPI A4 Blue Plustek ePhoto Z300 Photo scanner 600 x 600 DPI A4 Blue
(show image)
0271 Z300 0.00
(excl. VAT)
0 (incl. VAT)
Plustek SmartOffice PS30D ADF scanner 600 x 600 DPI A4 Black, White Plustek SmartOffice PS30D ADF scanner 600 x 600 DPI A4 Black, White
(show image)
0275 PS30D 0.00
(excl. VAT)
0 (incl. VAT)
Plustek OpticSlim 2610 Flatbed scanner 1200 x 1200 DPI A4 Grey Plustek OpticSlim 2610 Flatbed scanner 1200 x 1200 DPI A4 Grey
(show image)
0269 2610 0.00
(excl. VAT)
0 (incl. VAT)
Plustek eScan A150 ADF scanner 600 x 600 DPI A4 Black, White Plustek eScan A150 ADF scanner 600 x 600 DPI A4 Black, White
(show image)
0263 A150 0.00
(excl. VAT)
0 (incl. VAT)
Plustek OpticSlim 1180 Flatbed scanner 1200 x 1200 DPI A3 Silver, White Plustek OpticSlim 1180 Flatbed scanner 1200 x 1200 DPI A3 Silver, White
(show image)
0254 1180 0.00
(excl. VAT)
0 (incl. VAT)