location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson SureLab D3000 DR

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson SureLab D3000 DR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CC13001BX
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 162323
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:00:31
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson SureLab D3000 DR
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business 1440 x 1440 DPI
  • - Inkjet
  • - USB port
More>>>
Printing
Print technology *
Inkjet
Maximum resolution *
1440 x 1440 DPI
Features
Market positioning *
Business
Product colour *
Blue, White
Country of origin
China
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
Performance
Sound pressure level (printing)
60 dB
Power
Power consumption (printing) *
600 W
Power consumption (standby)
3 W
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64
Operational conditions
Operating temperature (T-T)
15 - 35 °C
Storage temperature (T-T)
15 - 25 °C
Operating relative humidity (H-H)
30 - 60%
Storage relative humidity (H-H)
5 - 85%
Weight & dimensions
Width
850 mm
Depth
1150 mm
Height
730 mm
Weight
127 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
1035 mm
Package depth
1280 mm
Package height
785 mm
Package weight
159.3 kg
Other features
Connectivity technology
Wired