location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ MS517 Standard throw projector 2800 ANSI lumens DLP SVGA (800x600) 3D Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MS517
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9H.J6L77.33L
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83719
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BenQ MS517 Standard throw projector 2800 ANSI lumens DLP SVGA (800x600) 3D Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Standard throw projector Black
  • - DLP 2800 ANSI lumens
  • - Lamp 4500 h
  • - SVGA (800x600) 4:3 13000:1
  • - Screen size compatibility: 939.8 - 7620 mm (37 - 300") Number of colours: 1.073 billion colours
  • - Built-in speaker(s) 2 W
  • - 3D
  • - AC 245 W
More>>>
Projector
Supported aspect ratios
4:3
Screen size compatibility *
939.8 - 7620 mm (37 - 300")
Projector brightness *
2800 ANSI lumens
Projection technology *
DLP
Projector native resolution *
SVGA (800x600)
Contrast ratio (typical) *
13000:1
Native aspect ratio *
4:3
Number of colours
1.073 billion colours
Horizontal scan range
15 - 102 kHz
Vertical scan range
23 - 120 Hz
Keystone correction, vertical
± 40°
Light source
Light source type *
Lamp
Service life of light source *
4500 h
Service life of light source (economic mode)
6500 h
Lamp power
190 W
Lens system
Focal length range
1.95 - 24.18 mm
Aperture range (F-F)
2.51 - 2.69
Zoom ratio
1.1:1
Throw ratio
1.97 - 2.17:1
Offset
130%
Video
Analog signal format system *
NTSC, PAL, SECAM
Full HD *
No
3D *
Yes
Supported graphics resolutions
1600 x 1200 (UXGA), 640 x 480 (VGA)
Supported video modes
1080i, 1080p, 480i, 480p, 576i, 576p, 720p
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity
1
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
3
HDMI ports quantity *
1
USB connector type
USB Type-B
Composite video in *
1
DVI port *
No
AC (power) in
Yes
Network
Ethernet LAN *
No
Network
Wi-Fi *
No
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
30 dB
Preset modes
Cinema, Dynamic, Presentation, sRGB
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Arabic, Bulgarian, Simplified Chinese, Traditional Chinese, Czech, Danish, German, Dutch, English, Spanish, Finnish, French, Greek, Hungarian, Italian, Japanese, Korean, Norwegian, Polish, Portuguese, Romanian, Russian, Swedish, Thai, Turkish
Noise level *
32 dB
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
2 W
Number of built-in speakers
1
Design
Product type *
Standard throw projector
Product colour *
Black
Placement
Desktop, Ceiling
Cable lock slot
Yes
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
245 W
Power consumption (standby) *
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
302.8 mm
Depth
221.8 mm
Height
111.8 mm
Weight *
2.3 kg
Packaging content
Remote control included *
Yes
Batteries included
Yes
Cables included
AC, VGA
Quick start guide
Yes
Manual
Yes
Other features
Aspect ratio
4:3
Audio input
2
Audio output
1
RS-232 ports
1
Source Testseek summary Average rating
Reviews
Updated:
2013-05-01 03:09:41
Uk has collected 7 expert reviews for BenQ MS517 Standard throw projector 2800 ANSI lumens DLP SVGA (800x600) 3D Black and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
itreviews.com
Updated:
2013-05-01 03:09:37
The BenQ MS517 is a solid, low-resolution budget data projector geared for classroom use. It’s bright enough to stand up to a good deal of ambient light. It has decent data image quality, and its video quality is sufficient for typical classroom presentat...
Bottom line The BenQ MS517 is a data projector geared to classrooms that provides solid image quality at low cost...
60%
techadvisor.co.uk
Updated:
2013-05-18 01:16:58
With its classroom-friendly features and pricing, the BenQ MS517 directly targets the educational sector. At only £283, you're not going to be getting high quality here, but the projector should offer just enough for basic classroom use. See: mo...
Bottom line The colour palette isn't accurate, and the native pixel count is too low for much computer-based use. But the attractively styled BenQ can handle light-filled rooms, and generally does a proficient job of projecting images.Tags:PeripheralsBest prices toda...
70%
projectorcentral.com
Updated:
2013-05-01 03:09:37
the MS517 projector is very much in the running if you need a low-cost projector for a conference room or classroom, a brighter alternative to 500-lumen LED projectors for portable use, or an inexpensive option for home use...
86%
pcmag.com
Updated:
2013-05-01 03:09:38
The BenQ MS517%displayPrice% at %seller% is a solid, low-resolution budget data projector geared for classroom use. It's bright enough to stand up to a good deal of ambient light. It has decent data image quality, and its video quality is sufficient for t...
Good The BenQ MS517 is a data projector geared to classrooms that provides solid image quality at low cost.
Bad Some flaws in video. Feeble audio. No carrying case...
Bottom line The BenQ MS517, a budget DLP projector geared to classrooms, provides solid data image quality, and video quality suitable for short to mid-length clips...
70%
gadgetreview.com
Updated:
2014-02-09 01:31:45
he three biggest obstacles to using a front projector has been its physical size, the space needed between the lens and the surface on which the image is projected and the cost. BenQ's MS517 SmartEco Projector shatters all of these with a large and compet...
Good Test pattern generator, Monitor can connect through projector...
Bad 4:3 native aspect ratio...
Bottom line At $339, the BenQ's MS517 SmartEco Projector is a capable front projection system that is well suit...
91%
projectorreviews.com
Updated:
2014-03-29 03:57:48
The BenQ MS517 is a DLP projector that produces a manufacturer rated 2800 lumens in its brightest mode. It is competitively priced with a MSRP of $409.00. Street prices show it at around $349.00. The MS517 has a very high contrast ratio of 13000:1. Defnit...
Bottom line Ultimately, the BenQ MS517 has its pros and cons and they are important to consider. Being a native SVGA(800×600) projector means it will be a little cheaper than other projectors on the market with higher resolutions. Its 13000:1 contrast ratio makes it...
0%
Brand Image Product code Product Stock Price from
BenQ HT3050 data projector 2000 ANSI lumens DLP 1080p (1920x1080) 3D Beige, White BenQ HT3050 data projector 2000 ANSI lumens DLP 1080p (1920x1080) 3D Beige, White
(show image)
HT3050 HT3050 0.00
(excl. VAT)
0 (incl. VAT)