location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link NIC ENet PCCard Wless 32bit 22Mpbs 22 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NIC ENet PCCard Wless 32bit 22Mpbs
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DWL-650+
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 133871
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 03:57:28
The date of the most recent change of this product data-sheet in Icecat.
Ports & interfaces
Host interface *
CardBus
Network
Maximum data transfer rate *
22 Mbit/s
Security algorithms
128-bit WEP, 256-bit WEP, 64-bit WEP
Bandwidth
2.4 GHz
Operational conditions
Operating temperature (T-T)
0 - 55 °C
Operating relative humidity (H-H)
0 - 95%
Weight & dimensions
Weight
55 g
Other features
Dimensions (WxDxH)
54 x 114 x 87 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 03:30:52
Uk has collected 1 expert review for D-Link NIC ENet PCCard Wless 32bit 22Mpbs 22 Mbit/s but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
pcmag.com
Updated:
2011-09-26 03:30:52
Specs: Device Type: Access Point, Wireless Specification: 802.11b...
0%
Brand Image Product code Product Stock Price from
D-Link 802.11b Wireless LAN CardBus Adapter 11 Mbit/s D-Link 802.11b Wireless LAN CardBus Adapter 11 Mbit/s
(show image)
DWL-610 802.11b Wireless LAN CardBus Adapter 0.00
(excl. VAT)
0 (incl. VAT)