location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Ceiling Mount (White) - ELPMB23

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ceiling Mount (White) - ELPMB23
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V12H003B23
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946426327 show
Category:
Object which is placed on the floor or attached to the ceiling or wall, used to hold a projector in place.
Projector Mounts Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 565185
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Oct 2022 14:53:06
The date of the most recent change of this product data-sheet in Icecat.
Performance
Mounting type *
Ceiling
Product colour *
White
Adjustable
Yes
Performance
Compatible products
EMP-1825, EMP-735, EMP-720, EMP-730, EMP-713, EMP-732, EMP-760, EMP-765, EMP-750, EMP-755, EMP-1700, EMP-1710, EMP-1815, EMP-1810, EMP-S5, EMP-X5, EMP-1705, EMP-400W, EMP-822 mit Logitech Presenter, EMP-1710 mit Logitech Presenter, EMP-1715 mit Logitech Presenter, EMP-400We, EMP-822H, EMP-83H / EMP-83, EMP-83He / EMP-83e, EMP-822H mit Logitech Presenter, EMP-1825 incl. Lamp, EMP-1810 incl. Lamp, EB-1725, EB-1735W, EB-1730W, EB-S6, EB-W6, EB-X6, EMP-X56, EB-X6e, EMP-1717, EB-1725 inklusive Business-Trolley, EB-1735W inklusive Business-Trolley, EB-85, EB-825, EB-826W, EB-S7, EH-TW450, EB-W8, EB-1910, EB-1915, EB-1920W, EB-1925W, EB-1900, EB-825H, EB-826WH, EB-824H, EB-W8 Football Edition, EB-1925W Football Edition, EB-93, EB-D6155W, EMP-82, EMP-X3, EMP-S3, EMP-S4, EMP-1715, EMP-X5e, EMP-83, EMP-83e, EMP-822, EB-X8e, EB-D6250, EB-W12, EB-W12, EB-1775W, EB-1770W, EB-1760W, EB-1750, EB-1880, EB-1860, EB-1840W, MG-850HD, EB-435W, EB-425W, EB-420, EB-430, EH-TW480, EB-1751, EB-1761W, EB-1771W, EB-1776W, EB-93H, EB-W16, EB-W16SK, EH-TW550, EB-1965, EB-1945W, EB-1935, EB-1950, EB-1960, EB-1940W, EB-1930, EB-X24, EB-S03, EB-X03, EB-S18, EB-X18, EH-TW490, EB-570, EB-575W, EB-580, EB-575Wi, EB-585W, EB-585Wi, EB-595Wi, EB-535W, EB-525W, EB-530, EB-1970W, EB-1975W, EB-1980WU, EB-1985WU, EH-TW570, EB-1430Wi, EB-1420Wi, EB-W28, EB-S27, EB-X27, EB-W29, EB-98H, EB-945H, EB-965H, EB-955WH, EB-W04, EB-U04, EB-W32, EB-U32, EH-TW5210, EH-TW5300, EH-TW5350
Weight & dimensions
Package width
203 mm
Package depth
310 mm
Package height
225 mm
Package weight
3.288 g
Other features
Country of origin
China
Logistics data
Quantity per pack
1 pc(s)
Products per pallet
90 pc(s)
Harmonized System (HS) code
83024190
Country Distributor
Nederland 5 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Polska 1 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Australia 1 distributor(s)
United Kingdom 4 distributor(s)
Worldwide 1 distributor(s)
United Arab Emirates 1 distributor(s)
Portugal 1 distributor(s)
New Zealand 1 distributor(s)